Visual Sound, Inc. Mic Capsule Unit CUF780

Description
Sony Professional Solutions of America Designed for vocal applications including live music performance, the CU-F780 is a dynamic cardiod mic capsule designed for use with the WRT-847B modular hand-held UHF transmitter. Module works with WRT-847B Uni-directional response. Minimizes off-axis pickup and feedback Dynamic element for extreme durability and high SPL handling. Wide smooth freqency response Uses similar capsule design to F-780/9X dynamic microphone Built-in windscreen helps reduce wind noise & popping Ideal for general purpose live vocals
Description
Sony Professional Solutions of America Designed for vocal applications including live music performance, the CU-F780 is a dynamic cardiod mic capsule designed for use with the WRT-847B modular hand-held UHF transmitter. Module works with WRT-847B Uni-directional response. Minimizes off-axis pickup and feedback Dynamic element for extreme durability and high SPL handling. Wide smooth freqency response Uses similar capsule design to F-780/9X dynamic microphone Built-in windscreen helps reduce wind noise & popping Ideal for general purpose live vocals

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Mic Capsule Unit
CUF780
Mic Capsule Unit CUF780
Sony Professional Solutions of America Designed for vocal applications including live music performance, the CU-F780 is a dynamic cardiod mic capsule designed for use with the WRT-847B modular hand-held UHF transmitter. Module works with WRT-847B Uni-directional response. Minimizes off-axis pickup and feedback Dynamic element for extreme durability and high SPL handling. Wide smooth freqency response Uses similar capsule design to F-780/9X dynamic microphone Built-in windscreen helps reduce wind noise & popping Ideal for general purpose live vocals

Sony Professional Solutions of America

Designed for vocal applications including live music performance, the CU-F780 is a dynamic cardiod mic capsule designed for use with the WRT-847B modular hand-held UHF transmitter.

  • Module works with WRT-847B
  • Uni-directional response. Minimizes off-axis pickup and feedback
  • Dynamic element for extreme durability and high SPL handling. Wide smooth freqency response
  • Uses similar capsule design to F-780/9X dynamic microphone
  • Built-in windscreen helps reduce wind noise & popping
  • Ideal for general purpose live vocals
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number CUF780
Product Name Mic Capsule Unit
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D130AXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
Features Digital
View Details
2 suppliers
Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details