Visual Sound, Inc. Dual-bay charging system for AKG WMS 4000 and IVM 4 wireless components CU 4000

Description
AKG Acoustics, U.S. The CU 4000 is a dual-bay charging station for AKG WMS 4000 and IVM 4 wireless components. The charging station has built-in active monitoring and is controlled by the micro-processors on the BP4000 "smart" battery packs. The CU 4000 includes two BP4000 intelligent quick-replacement battery packs that deliver 12 hours of operation and can be recharged in 1 hour. Two universal charging compartments accept HT4000 or PT4000 transmitters or BP4000 battery packs. "Smart-battery management system" microprocessor control ensures batteries are never overcharged and when recovery mode is needed Charging status LEDs for each charging compartment Included BP4000 battery packs deliver 15 hours of operation and can be fully recharged in 1 hour
Description
AKG Acoustics, U.S. The CU 4000 is a dual-bay charging station for AKG WMS 4000 and IVM 4 wireless components. The charging station has built-in active monitoring and is controlled by the micro-processors on the BP4000 "smart" battery packs. The CU 4000 includes two BP4000 intelligent quick-replacement battery packs that deliver 12 hours of operation and can be recharged in 1 hour. Two universal charging compartments accept HT4000 or PT4000 transmitters or BP4000 battery packs. "Smart-battery management system" microprocessor control ensures batteries are never overcharged and when recovery mode is needed Charging status LEDs for each charging compartment Included BP4000 battery packs deliver 15 hours of operation and can be fully recharged in 1 hour

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Dual-bay charging system for AKG WMS 4000 and IVM 4 wireless components
CU 4000
Dual-bay charging system for AKG WMS 4000 and IVM 4 wireless components CU 4000
AKG Acoustics, U.S. The CU 4000 is a dual-bay charging station for AKG WMS 4000 and IVM 4 wireless components. The charging station has built-in active monitoring and is controlled by the micro-processors on the BP4000 "smart" battery packs. The CU 4000 includes two BP4000 intelligent quick-replacement battery packs that deliver 12 hours of operation and can be recharged in 1 hour. Two universal charging compartments accept HT4000 or PT4000 transmitters or BP4000 battery packs. "Smart-battery management system" microprocessor control ensures batteries are never overcharged and when recovery mode is needed Charging status LEDs for each charging compartment Included BP4000 battery packs deliver 15 hours of operation and can be fully recharged in 1 hour

AKG Acoustics, U.S.

The CU 4000 is a dual-bay charging station for AKG WMS 4000 and IVM 4 wireless components. The charging station has built-in active monitoring and is controlled by the micro-processors on the BP4000 "smart" battery packs. The CU 4000 includes two BP4000 intelligent quick-replacement battery packs that deliver 12 hours of operation and can be recharged in 1 hour.

  • Two universal charging compartments accept HT4000 or PT4000 transmitters or BP4000 battery packs.
  • "Smart-battery management system" microprocessor control ensures batteries are never overcharged and when recovery mode is needed
  • Charging status LEDs for each charging compartment
  • Included BP4000 battery packs deliver 15 hours of operation and can be fully recharged in 1 hour
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number CU 4000
Product Name Dual-bay charging system for AKG WMS 4000 and IVM 4 wireless components
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D128S - IM69D128S - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details