Visual Sound, Inc. Grille-Clock/Spkr, Steel, Recessed, 39.125in H x 18.85in W, White CTC

Description
Lowell Manufacturing Company CTC Series is Lowell's Custom Telecommunication Center clock grille with modular options for mounting a speaker, clock, strobe and other devices. It provides an attractive method of organizing telecommunications functions into one unit that is easy to customize, order and operate. It is the ideal solution for satisfying local codes while still being flexible enough to accommodate the individual communication needs and variances specified for classrooms, sports/recreation facilities, and medical or professional buildings of all kinds. The attractive grille face is 18.85"W x 39.125"H and is divided into five quadrants with options in each area for a clock and strobe, handset, 8" speaker, a variety of gang-size devices, light switches and thermostat. (see ?Modular Grille Options' below and diagram at right). For ordering ease, the grille is always the same price; no matter which options are selected. The grille is fabricated from heavy gauge steel with a smooth white powder epoxy paint. The steel grille frame includes a factory mounted 1, 2, or 3-gang E.O. Box for field mounting option E light switches. The frame is finished in textured black powder epoxy. For locking security of installed components, the grille is secured to the frame via a side lock. The grille may be mounted to recessed backbox Model CTC-BXR or surface Model CTC-BXS (order separately).
Description
Lowell Manufacturing Company CTC Series is Lowell's Custom Telecommunication Center clock grille with modular options for mounting a speaker, clock, strobe and other devices. It provides an attractive method of organizing telecommunications functions into one unit that is easy to customize, order and operate. It is the ideal solution for satisfying local codes while still being flexible enough to accommodate the individual communication needs and variances specified for classrooms, sports/recreation facilities, and medical or professional buildings of all kinds. The attractive grille face is 18.85"W x 39.125"H and is divided into five quadrants with options in each area for a clock and strobe, handset, 8" speaker, a variety of gang-size devices, light switches and thermostat. (see ?Modular Grille Options' below and diagram at right). For ordering ease, the grille is always the same price; no matter which options are selected. The grille is fabricated from heavy gauge steel with a smooth white powder epoxy paint. The steel grille frame includes a factory mounted 1, 2, or 3-gang E.O. Box for field mounting option E light switches. The frame is finished in textured black powder epoxy. For locking security of installed components, the grille is secured to the frame via a side lock. The grille may be mounted to recessed backbox Model CTC-BXR or surface Model CTC-BXS (order separately).

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Grille-Clock/Spkr, Steel, Recessed, 39.125in H x 18.85in W, White
CTC
Grille-Clock/Spkr, Steel, Recessed, 39.125in H x 18.85in W, White CTC
Lowell Manufacturing Company CTC Series is Lowell's Custom Telecommunication Center clock grille with modular options for mounting a speaker, clock, strobe and other devices. It provides an attractive method of organizing telecommunications functions into one unit that is easy to customize, order and operate. It is the ideal solution for satisfying local codes while still being flexible enough to accommodate the individual communication needs and variances specified for classrooms, sports/recreation facilities, and medical or professional buildings of all kinds. The attractive grille face is 18.85"W x 39.125"H and is divided into five quadrants with options in each area for a clock and strobe, handset, 8" speaker, a variety of gang-size devices, light switches and thermostat. (see ?Modular Grille Options' below and diagram at right). For ordering ease, the grille is always the same price; no matter which options are selected. The grille is fabricated from heavy gauge steel with a smooth white powder epoxy paint. The steel grille frame includes a factory mounted 1, 2, or 3-gang E.O. Box for field mounting option E light switches. The frame is finished in textured black powder epoxy. For locking security of installed components, the grille is secured to the frame via a side lock. The grille may be mounted to recessed backbox Model CTC-BXR or surface Model CTC-BXS (order separately).

Lowell Manufacturing Company

CTC Series is Lowell's Custom Telecommunication Center clock grille with modular options for mounting a speaker, clock, strobe and other devices. It provides an attractive method of organizing telecommunications functions into one unit that is easy to customize, order and operate. It is the ideal solution for satisfying local codes while still being flexible enough to accommodate the individual communication needs and variances specified for classrooms, sports/recreation facilities, and medical or professional buildings of all kinds.
The attractive grille face is 18.85"W x 39.125"H and is divided into five quadrants with options in each area for a clock and strobe, handset, 8" speaker, a variety of gang-size devices, light switches and thermostat. (see ?Modular Grille Options' below and diagram at right). For ordering ease, the grille is always the same price; no matter which options are selected. The grille is fabricated from heavy gauge steel with a smooth white powder epoxy paint. The steel grille frame includes a factory mounted 1, 2, or 3-gang E.O. Box for field mounting option E light switches. The frame is finished in textured black powder epoxy. For locking security of installed components, the grille is secured to the frame via a side lock. The grille may be mounted to recessed backbox Model CTC-BXR or surface Model CTC-BXS (order separately).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CTC
Product Name Grille-Clock/Spkr, Steel, Recessed, 39.125in H x 18.85in W, White
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 3643313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.15 inch (80 mm)
View Details
V-Mini-C Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 150 watts
Impedance 8 ohms
Sensitivity 93.5 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details