Visual Sound, Inc. Backbox-Clock/Spkr, Steel, Recessed, 37in H x 15.596in W x 3in D CTC-BXR

Description
Lowell Manufacturing Company BACKBOX (recessed): model CTC-BXR is a (15.6"W x 37"H x 3"D) steel backbox for use with modular clock/speaker center. White
Description
Lowell Manufacturing Company BACKBOX (recessed): model CTC-BXR is a (15.6"W x 37"H x 3"D) steel backbox for use with modular clock/speaker center. White

Suppliers

Company
Product
Description
Supplier Links
Backbox-Clock/Spkr, Steel, Recessed, 37in H x 15.596in W x 3in D - CTC-BXR - Visual Sound, Inc.
Broomall, PA, USA
Backbox-Clock/Spkr, Steel, Recessed, 37in H x 15.596in W x 3in D
CTC-BXR
Backbox-Clock/Spkr, Steel, Recessed, 37in H x 15.596in W x 3in D CTC-BXR
Lowell Manufacturing Company BACKBOX (recessed): model CTC-BXR is a (15.6"W x 37"H x 3"D) steel backbox for use with modular clock/speaker center. White

Lowell Manufacturing Company

BACKBOX (recessed): model CTC-BXR is a (15.6"W x 37"H x 3"D) steel backbox for use with modular clock/speaker center. White

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CTC-BXR
Product Name Backbox-Clock/Spkr, Steel, Recessed, 37in H x 15.596in W x 3in D
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102779 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Nominal Power 1.5 watts
Impedance 8 ohms
View Details
300GC SelecTone® Amplified Speakers - 300GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FK Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 320 ohms
Sensitivity 94 dB
Size 0.20 inch (5 mm)
View Details