Visual Sound, Inc. Traveler Camera Case CTC-3B

Description
Porta-Brace For cameras with some accessories added. (example: Fire Store, larger battery and certain wireless microphones. The Traveler Camera Case series has 1" thick foam reinforced by plastic on the front and back sides. The bottom has a no sag, hollow core base with foam padding and a foam block to help position the camera. A new non-slip bottom layer wipes clean easily and provides extra water proof protection. The armored plastic view finder protector is a typically innovative and attractive Porta-Brace® solution. The NEW zipper facing extends over the zipper to keep rain, and debrise from entering. Mesh pockets, foam padded pockets (6 in all) help you organize and protect, batteries, tape stock, cable, rain cover and filters. A comfortable suede leather shoulder strap and white balance card are included. compact, lightweight, protective Customizable solution Durable, 1000-denier Cordura Engineered for professionals proven materials and craftsmanship
Description
Porta-Brace For cameras with some accessories added. (example: Fire Store, larger battery and certain wireless microphones. The Traveler Camera Case series has 1" thick foam reinforced by plastic on the front and back sides. The bottom has a no sag, hollow core base with foam padding and a foam block to help position the camera. A new non-slip bottom layer wipes clean easily and provides extra water proof protection. The armored plastic view finder protector is a typically innovative and attractive Porta-Brace® solution. The NEW zipper facing extends over the zipper to keep rain, and debrise from entering. Mesh pockets, foam padded pockets (6 in all) help you organize and protect, batteries, tape stock, cable, rain cover and filters. A comfortable suede leather shoulder strap and white balance card are included. compact, lightweight, protective Customizable solution Durable, 1000-denier Cordura Engineered for professionals proven materials and craftsmanship

Suppliers

Company
Product
Description
Supplier Links
Traveler Camera Case - CTC-3B - Visual Sound, Inc.
Broomall, PA, USA
Traveler Camera Case
CTC-3B
Traveler Camera Case CTC-3B
Porta-Brace For cameras with some accessories added. (example: Fire Store, larger battery and certain wireless microphones. The Traveler Camera Case series has 1" thick foam reinforced by plastic on the front and back sides. The bottom has a no sag, hollow core base with foam padding and a foam block to help position the camera. A new non-slip bottom layer wipes clean easily and provides extra water proof protection. The armored plastic view finder protector is a typically innovative and attractive Porta-Brace® solution. The NEW zipper facing extends over the zipper to keep rain, and debrise from entering. Mesh pockets, foam padded pockets (6 in all) help you organize and protect, batteries, tape stock, cable, rain cover and filters. A comfortable suede leather shoulder strap and white balance card are included. compact, lightweight, protective Customizable solution Durable, 1000-denier Cordura Engineered for professionals proven materials and craftsmanship

Porta-Brace

For cameras with some accessories added. (example: Fire Store, larger battery and certain wireless microphones.

The Traveler Camera Case series has 1" thick foam reinforced by plastic on the front and back sides. The bottom has a no sag, hollow core base with foam padding and a foam block to help position the camera. A new non-slip bottom layer wipes clean easily and provides extra water proof protection. The armored plastic view finder protector is a typically innovative and attractive Porta-Brace® solution. The NEW zipper facing extends over the zipper to keep rain, and debrise from entering. Mesh pockets, foam padded pockets (6 in all) help you organize and protect, batteries, tape stock, cable, rain cover and filters. A comfortable suede leather shoulder strap and white balance card are included.

  • compact, lightweight, protective
  • Customizable solution
  • Durable, 1000-denier Cordura
  • Engineered for professionals
  • proven materials and craftsmanship
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number CTC-3B
Product Name Traveler Camera Case
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details