Visual Sound, Inc. Speaker-8in Coax, 18oz Magnet, 25W, 8 ohm CT8320

Description
Lowell Manufacturing Company CT8320: 25W coaxial speaker with 18.7 oz. LF and 2.1 oz. HF magnets Provides 25W power handling with great low-end for superior background music and paging performance in retail and commercial applications Available with a 16, 8, or 4 watt transformer factorywired for fast jobsite installation Match with a wide selection of companion backboxes with extra depth and acoustic fiberglass lining for optimum low-end performance Compatible with Lowell's extensive selection of 8 inch grilles including steel, aluminum or plastic styles to meet aesthetic and application needs
Description
Lowell Manufacturing Company CT8320: 25W coaxial speaker with 18.7 oz. LF and 2.1 oz. HF magnets Provides 25W power handling with great low-end for superior background music and paging performance in retail and commercial applications Available with a 16, 8, or 4 watt transformer factorywired for fast jobsite installation Match with a wide selection of companion backboxes with extra depth and acoustic fiberglass lining for optimum low-end performance Compatible with Lowell's extensive selection of 8 inch grilles including steel, aluminum or plastic styles to meet aesthetic and application needs

Suppliers

Company
Product
Description
Supplier Links
Speaker-8in Coax, 18oz Magnet, 25W, 8 ohm - CT8320 - Visual Sound, Inc.
Broomall, PA, USA
Speaker-8in Coax, 18oz Magnet, 25W, 8 ohm
CT8320
Speaker-8in Coax, 18oz Magnet, 25W, 8 ohm CT8320
Lowell Manufacturing Company CT8320: 25W coaxial speaker with 18.7 oz. LF and 2.1 oz. HF magnets Provides 25W power handling with great low-end for superior background music and paging performance in retail and commercial applications Available with a 16, 8, or 4 watt transformer factorywired for fast jobsite installation Match with a wide selection of companion backboxes with extra depth and acoustic fiberglass lining for optimum low-end performance Compatible with Lowell's extensive selection of 8 inch grilles including steel, aluminum or plastic styles to meet aesthetic and application needs

Lowell Manufacturing Company

CT8320: 25W coaxial speaker with 18.7 oz. LF and 2.1 oz. HF magnets

  • Provides 25W power handling with great low-end for superior background music and paging performance in retail and commercial applications
  • Available with a 16, 8, or 4 watt transformer factorywired for fast jobsite installation
  • Match with a wide selection of companion backboxes with extra depth and acoustic fiberglass lining for optimum low-end performance
  • Compatible with Lowell's extensive selection of 8 inch grilles including steel, aluminum or plastic styles to meet aesthetic and application needs
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CT8320
Product Name Speaker-8in Coax, 18oz Magnet, 25W, 8 ohm
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 526835 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 4 ohms
Frequency Response 5000 Hz
View Details
Speaker - FBF40-5NB - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 85 dB
Nominal Power 0.4000 watts
Maximum Power 0.4000 watts
View Details
E-Call Speaker - KP4020D1R4-Q00104 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 2 dB
Nominal Power 4 watts
Maximum Power 8 watts
View Details