Visual Sound, Inc. Speaker-8in Coax, 18oz Magnet, 25W, 8 ohm, 16W 70V xfmr CT8320-TM1670

Description
Lowell Manufacturing Company CT8320-TM1670: includes xfmr TLM1670A (taps at 4, 8, 16W @ 70V) CT8320-series: 25W high quality paging and background music for commercial applications with moderately high ceilings (retail, restaurants, etc.). Features coaxial speaker with 18.7 oz. LF and 2.1 oz. HF magnets to provide increased power handling and bass response. The 3-inch. post-mounted tweeter provides wide dispersion in high-frequency range, preventing dullness in areas between speaker locations. Not for use with torsion grille (unless IX-series backbox is used). Transformer varies by model.
Description
Lowell Manufacturing Company CT8320-TM1670: includes xfmr TLM1670A (taps at 4, 8, 16W @ 70V) CT8320-series: 25W high quality paging and background music for commercial applications with moderately high ceilings (retail, restaurants, etc.). Features coaxial speaker with 18.7 oz. LF and 2.1 oz. HF magnets to provide increased power handling and bass response. The 3-inch. post-mounted tweeter provides wide dispersion in high-frequency range, preventing dullness in areas between speaker locations. Not for use with torsion grille (unless IX-series backbox is used). Transformer varies by model.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Speaker-8in Coax, 18oz Magnet, 25W, 8 ohm, 16W 70V xfmr
CT8320-TM1670
Speaker-8in Coax, 18oz Magnet, 25W, 8 ohm, 16W 70V xfmr CT8320-TM1670
Lowell Manufacturing Company CT8320-TM1670: includes xfmr TLM1670A (taps at 4, 8, 16W @ 70V) CT8320-series: 25W high quality paging and background music for commercial applications with moderately high ceilings (retail, restaurants, etc.). Features coaxial speaker with 18.7 oz. LF and 2.1 oz. HF magnets to provide increased power handling and bass response. The 3-inch. post-mounted tweeter provides wide dispersion in high-frequency range, preventing dullness in areas between speaker locations. Not for use with torsion grille (unless IX-series backbox is used). Transformer varies by model.

Lowell Manufacturing Company

CT8320-TM1670: includes xfmr TLM1670A (taps at 4, 8, 16W @ 70V)
CT8320-series: 25W high quality paging and background music for commercial applications with moderately high ceilings (retail, restaurants, etc.). Features coaxial speaker with 18.7 oz. LF and 2.1 oz. HF magnets to provide increased power handling and bass response. The 3-inch. post-mounted tweeter provides wide dispersion in high-frequency range, preventing dullness in areas between speaker locations. Not for use with torsion grille (unless IX-series backbox is used). Transformer varies by model.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CT8320-TM1670
Product Name Speaker-8in Coax, 18oz Magnet, 25W, 8 ohm, 16W 70V xfmr
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527034 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Size 12.40 inch (315 mm)
Weight 2500.00 g (88.20 oz)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
Speaker - FBS66D - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 87 dB
Nominal Power 3 watts
Maximum Power 5 watts
View Details