Visual Sound, Inc. Speaker-8in Coax, 18oz Magnet, 25W, 8 ohm, 8W 70V xfmr CT8320-T870

Description
Lowell Manufacturing Company CT8320-T870: includes xfmr TLM870 (taps at 1, 2, 4, 8W @ 70V) CT8320-series: 25W high quality paging and background music for commercial applications with moderately high ceilings (retail, restaurants, etc.). Features coaxial speaker with 18.7 oz. LF and 2.1 oz. HF magnets to provide increased power handling and bass response. The 3-inch. post-mounted tweeter provides wide dispersion in high-frequency range, preventing dullness in areas between speaker locations. Not for use with torsion grille (unless IX-series backbox is used). Transformer varies by model. Provides 25W power handling with great low-end for superior background music and paging performance in retail and commercial applications Available with a 16, 8, or 4 watt transformer factorywired for fast jobsite installation Match with a wide selection of companion backboxes with extra depth and acoustic fiberglass lining for optimum low-end performance Compatible with Lowell's extensive selection of 8 inch grilles including steel, aluminum or plastic styles to meet aesthetic and application needs
Description
Lowell Manufacturing Company CT8320-T870: includes xfmr TLM870 (taps at 1, 2, 4, 8W @ 70V) CT8320-series: 25W high quality paging and background music for commercial applications with moderately high ceilings (retail, restaurants, etc.). Features coaxial speaker with 18.7 oz. LF and 2.1 oz. HF magnets to provide increased power handling and bass response. The 3-inch. post-mounted tweeter provides wide dispersion in high-frequency range, preventing dullness in areas between speaker locations. Not for use with torsion grille (unless IX-series backbox is used). Transformer varies by model. Provides 25W power handling with great low-end for superior background music and paging performance in retail and commercial applications Available with a 16, 8, or 4 watt transformer factorywired for fast jobsite installation Match with a wide selection of companion backboxes with extra depth and acoustic fiberglass lining for optimum low-end performance Compatible with Lowell's extensive selection of 8 inch grilles including steel, aluminum or plastic styles to meet aesthetic and application needs

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Speaker-8in Coax, 18oz Magnet, 25W, 8 ohm, 8W 70V xfmr
CT8320-T870
Speaker-8in Coax, 18oz Magnet, 25W, 8 ohm, 8W 70V xfmr CT8320-T870
Lowell Manufacturing Company CT8320-T870: includes xfmr TLM870 (taps at 1, 2, 4, 8W @ 70V) CT8320-series: 25W high quality paging and background music for commercial applications with moderately high ceilings (retail, restaurants, etc.). Features coaxial speaker with 18.7 oz. LF and 2.1 oz. HF magnets to provide increased power handling and bass response. The 3-inch. post-mounted tweeter provides wide dispersion in high-frequency range, preventing dullness in areas between speaker locations. Not for use with torsion grille (unless IX-series backbox is used). Transformer varies by model. Provides 25W power handling with great low-end for superior background music and paging performance in retail and commercial applications Available with a 16, 8, or 4 watt transformer factorywired for fast jobsite installation Match with a wide selection of companion backboxes with extra depth and acoustic fiberglass lining for optimum low-end performance Compatible with Lowell's extensive selection of 8 inch grilles including steel, aluminum or plastic styles to meet aesthetic and application needs

Lowell Manufacturing Company

CT8320-T870: includes xfmr TLM870 (taps at 1, 2, 4, 8W @ 70V)
CT8320-series: 25W high quality paging and background music for commercial applications with moderately high ceilings (retail, restaurants, etc.). Features coaxial speaker with 18.7 oz. LF and 2.1 oz. HF magnets to provide increased power handling and bass response. The 3-inch. post-mounted tweeter provides wide dispersion in high-frequency range, preventing dullness in areas between speaker locations. Not for use with torsion grille (unless IX-series backbox is used). Transformer varies by model.

  • Provides 25W power handling with great low-end for superior background music and paging performance in retail and commercial applications
  • Available with a 16, 8, or 4 watt transformer factorywired for fast jobsite installation
  • Match with a wide selection of companion backboxes with extra depth and acoustic fiberglass lining for optimum low-end performance
  • Compatible with Lowell's extensive selection of 8 inch grilles including steel, aluminum or plastic styles to meet aesthetic and application needs
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CT8320-T870
Product Name Speaker-8in Coax, 18oz Magnet, 25W, 8 ohm, 8W 70V xfmr
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speakers - 526843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 3.94 inch (100 mm)
View Details
Home Audio, Floorstanding Loudspeaker - A 360 Floorstanding Loudspeaker - Boston Acoustics, Inc.
Specs
Nominal Power 15 to 200 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details