Visual Sound, Inc. Wide-Dispersion Speaker for 8" Installations CT8

Description
Sound Advance The Sound Advance® CT8 is a unique, extended bandwidth, wide-dispersion planar loudspeaker designed for use in commercial installations. Patented Planar Diaphragm Technology™ allows a CT8 that has been properly installed in a ceiling or wall boundary to radiate sound in a 140° hemispherical pattern with smooth, even coverage. This dispersion characteristic allows CT8 speakers to be spaced farther apart than narrow-dispersion conventional speakers, reducing the total quantity of loudspeakers required in almost any installation. The CT8 is generally mounted into wood or metal stud walls and ceilings or suspended ceiling tile systems, and will retrofit into almost all existing standard 8" diameter speaker openings. Mounting is standard screw-type, and optional tile bridge and backcan mounting accessories are available. An optional enclosure compensation module is also available, to restore bass performance when the CT8 is installed in a backcan. The flat Expanded Polystyrene® [EPS] loudspeaker surface may be finished with water soluble materials such as latex paints to match almost any decor or color requirement using conventional brush-on, roller or airless spray application systems. The CT8 is transformer-coupled, with the following taps: 0.5W, 1W, 2W, 4W, 8W, 16W, and 8-ohm bypass.
Description
Sound Advance The Sound Advance® CT8 is a unique, extended bandwidth, wide-dispersion planar loudspeaker designed for use in commercial installations. Patented Planar Diaphragm Technology™ allows a CT8 that has been properly installed in a ceiling or wall boundary to radiate sound in a 140° hemispherical pattern with smooth, even coverage. This dispersion characteristic allows CT8 speakers to be spaced farther apart than narrow-dispersion conventional speakers, reducing the total quantity of loudspeakers required in almost any installation. The CT8 is generally mounted into wood or metal stud walls and ceilings or suspended ceiling tile systems, and will retrofit into almost all existing standard 8" diameter speaker openings. Mounting is standard screw-type, and optional tile bridge and backcan mounting accessories are available. An optional enclosure compensation module is also available, to restore bass performance when the CT8 is installed in a backcan. The flat Expanded Polystyrene® [EPS] loudspeaker surface may be finished with water soluble materials such as latex paints to match almost any decor or color requirement using conventional brush-on, roller or airless spray application systems. The CT8 is transformer-coupled, with the following taps: 0.5W, 1W, 2W, 4W, 8W, 16W, and 8-ohm bypass.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Wide-Dispersion Speaker for 8" Installations
CT8
Wide-Dispersion Speaker for 8" Installations CT8
Sound Advance The Sound Advance® CT8 is a unique, extended bandwidth, wide-dispersion planar loudspeaker designed for use in commercial installations. Patented Planar Diaphragm Technology™ allows a CT8 that has been properly installed in a ceiling or wall boundary to radiate sound in a 140° hemispherical pattern with smooth, even coverage. This dispersion characteristic allows CT8 speakers to be spaced farther apart than narrow-dispersion conventional speakers, reducing the total quantity of loudspeakers required in almost any installation. The CT8 is generally mounted into wood or metal stud walls and ceilings or suspended ceiling tile systems, and will retrofit into almost all existing standard 8" diameter speaker openings. Mounting is standard screw-type, and optional tile bridge and backcan mounting accessories are available. An optional enclosure compensation module is also available, to restore bass performance when the CT8 is installed in a backcan. The flat Expanded Polystyrene® [EPS] loudspeaker surface may be finished with water soluble materials such as latex paints to match almost any decor or color requirement using conventional brush-on, roller or airless spray application systems. The CT8 is transformer-coupled, with the following taps: 0.5W, 1W, 2W, 4W, 8W, 16W, and 8-ohm bypass.

Sound Advance

The Sound Advance® CT8 is a unique, extended bandwidth, wide-dispersion planar loudspeaker designed for use in commercial installations.
Patented Planar Diaphragm Technology™ allows a CT8 that has been properly installed in a ceiling or wall boundary to radiate sound in a 140° hemispherical pattern with smooth, even coverage. This dispersion characteristic allows CT8 speakers to be spaced farther apart than narrow-dispersion conventional speakers, reducing the total quantity of loudspeakers required in almost any installation.
The CT8 is generally mounted into wood or metal stud walls and ceilings or suspended ceiling tile systems, and will retrofit into almost all existing standard 8" diameter speaker openings. Mounting is standard screw-type, and optional tile bridge and backcan mounting accessories are available. An optional enclosure compensation module is also available, to restore bass performance when the CT8 is installed in a backcan.
The flat Expanded Polystyrene® [EPS] loudspeaker surface may be finished with water soluble materials such as latex paints to match almost any decor or color requirement using conventional brush-on, roller or airless spray application systems.
The CT8 is transformer-coupled, with the following taps: 0.5W, 1W, 2W, 4W, 8W, 16W, and 8-ohm bypass.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CT8
Product Name Wide-Dispersion Speaker for 8" Installations
Unlock Full Specs
to access all available technical data

Similar Products

AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-25B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Miniature Speakers - 7675373 - RS Components, Ltd.
Specs
Size 0.91 inch (23 mm)
View Details
V-6.3 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 250 watts
Impedance 8 ohms
Sensitivity 93.5 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details