Visual Sound, Inc. Netbook Charging and Storage Cart CT-NS42

Description
Da-Lite Screen Company LLC The Advance CT-NS42 Netbook Charging and Storage Cart from Da-Lite was designed with educational environments in mind and provides a fast and efficient solution for charging and storing netbook computers. The cart holds and charges up to 42 netbook computers and includes a Power Management System that charges each netbook in the most energy efficient manner while allowing the fastest number to be charged simultaneously, up to 11 amps at one time. At the same time, battery life is preserved by charging each netbook completely before moving on to the next unit. A Monitoring System is included which allows users to view the charging status for each of the three shelves. The CT-NS42 also features secure access including locking front doors and a back panel with security screws that only allows access to the chargers. The cart comes standard with 5" casters, two swivel and two locking, and features a dove gray powder coated finish.
Description
Da-Lite Screen Company LLC The Advance CT-NS42 Netbook Charging and Storage Cart from Da-Lite was designed with educational environments in mind and provides a fast and efficient solution for charging and storing netbook computers. The cart holds and charges up to 42 netbook computers and includes a Power Management System that charges each netbook in the most energy efficient manner while allowing the fastest number to be charged simultaneously, up to 11 amps at one time. At the same time, battery life is preserved by charging each netbook completely before moving on to the next unit. A Monitoring System is included which allows users to view the charging status for each of the three shelves. The CT-NS42 also features secure access including locking front doors and a back panel with security screws that only allows access to the chargers. The cart comes standard with 5" casters, two swivel and two locking, and features a dove gray powder coated finish.

Suppliers

Company
Product
Description
Supplier Links
Netbook Charging and Storage Cart - CT-NS42 - Visual Sound, Inc.
Broomall, PA, USA
Netbook Charging and Storage Cart
CT-NS42
Netbook Charging and Storage Cart CT-NS42
Da-Lite Screen Company LLC The Advance CT-NS42 Netbook Charging and Storage Cart from Da-Lite was designed with educational environments in mind and provides a fast and efficient solution for charging and storing netbook computers. The cart holds and charges up to 42 netbook computers and includes a Power Management System that charges each netbook in the most energy efficient manner while allowing the fastest number to be charged simultaneously, up to 11 amps at one time. At the same time, battery life is preserved by charging each netbook completely before moving on to the next unit. A Monitoring System is included which allows users to view the charging status for each of the three shelves. The CT-NS42 also features secure access including locking front doors and a back panel with security screws that only allows access to the chargers. The cart comes standard with 5" casters, two swivel and two locking, and features a dove gray powder coated finish.

Da-Lite Screen Company LLC

The Advance CT-NS42 Netbook Charging and Storage Cart from Da-Lite was designed with educational environments in mind and provides a fast and efficient solution for charging and storing netbook computers. The cart holds and charges up to 42 netbook computers and includes a Power Management System that charges each netbook in the most energy efficient manner while allowing the fastest number to be charged simultaneously, up to 11 amps at one time. At the same time, battery life is preserved by charging each netbook completely before moving on to the next unit. A Monitoring System is included which allows users to view the charging status for each of the three shelves. The CT-NS42 also features secure access including locking front doors and a back panel with security screws that only allows access to the chargers. The cart comes standard with 5" casters, two swivel and two locking, and features a dove gray powder coated finish.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number CT-NS42
Product Name Netbook Charging and Storage Cart
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Combination PCR Workstation - AC632LFUVC - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 32.0 inch (812.80 mm)
View Details
Workbenches (WS/EW) - EC3011C - Rousseau Metal Inc.
Specs
Length 80.0 inch (2032 mm)
Width 72.0 inch (1828.80 mm)
Height 30.0 inch (762 mm)
View Details
ESD Workshop / ESD Table - l-shaped-12060-28513 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details