Visual Sound, Inc. Wall Speaker CSQ

Description
LightSPEED Technologies - CSQ™ Wall Speakers are ideal for classrooms of up to 1200 square feet with 8 to 12 foot ceilings. *New Curved Design. *Two Speakers Fill Entire Room. *Elegant Cabinet Styling Protected by Steel Mesh. ... CSQ™ Wall Speakers are ideal for classrooms of up to 1200 square feet with 8 to 12 foot ceilings. *New Curved Design. *Two Speakers Fill Entire Room. *Elegant Cabinet Styling Protected by Steel Mesh. *Horizontal or Vertical Mount. *Delivers a rich, full sound. Description: Twin-cone Driver Size: 6.5 Inch Impedence: 8 ohms Frequency Response: 110Hz - 20KHz +/- 6dB Power Handling: 10W SPL@1w/1m: 94dB Dimensions: 13 x 9.45 x 3.54 Weight: 1.56 lbs.
Description
LightSPEED Technologies - CSQ™ Wall Speakers are ideal for classrooms of up to 1200 square feet with 8 to 12 foot ceilings. *New Curved Design. *Two Speakers Fill Entire Room. *Elegant Cabinet Styling Protected by Steel Mesh. ... CSQ™ Wall Speakers are ideal for classrooms of up to 1200 square feet with 8 to 12 foot ceilings. *New Curved Design. *Two Speakers Fill Entire Room. *Elegant Cabinet Styling Protected by Steel Mesh. *Horizontal or Vertical Mount. *Delivers a rich, full sound. Description: Twin-cone Driver Size: 6.5 Inch Impedence: 8 ohms Frequency Response: 110Hz - 20KHz +/- 6dB Power Handling: 10W SPL@1w/1m: 94dB Dimensions: 13 x 9.45 x 3.54 Weight: 1.56 lbs.

Suppliers

Company
Product
Description
Supplier Links
Wall Speaker - CSQ - Visual Sound, Inc.
Broomall, PA, USA
Wall Speaker
CSQ
Wall Speaker CSQ
LightSPEED Technologies - CSQ™ Wall Speakers are ideal for classrooms of up to 1200 square feet with 8 to 12 foot ceilings. *New Curved Design. *Two Speakers Fill Entire Room. *Elegant Cabinet Styling Protected by Steel Mesh. ... CSQ™ Wall Speakers are ideal for classrooms of up to 1200 square feet with 8 to 12 foot ceilings. *New Curved Design. *Two Speakers Fill Entire Room. *Elegant Cabinet Styling Protected by Steel Mesh. *Horizontal or Vertical Mount. *Delivers a rich, full sound. Description: Twin-cone Driver Size: 6.5 Inch Impedence: 8 ohms Frequency Response: 110Hz - 20KHz +/- 6dB Power Handling: 10W SPL@1w/1m: 94dB Dimensions: 13 x 9.45 x 3.54 Weight: 1.56 lbs.

LightSPEED Technologies - CSQ™ Wall Speakers are ideal for classrooms of up to 1200 square feet with 8 to 12 foot ceilings. *New Curved Design. *Two Speakers Fill Entire Room. *Elegant Cabinet Styling Protected by Steel Mesh. ...

CSQ™ Wall Speakers are ideal for classrooms of up to 1200 square feet with 8 to 12 foot ceilings. *New Curved Design. *Two Speakers Fill Entire Room. *Elegant Cabinet Styling Protected by Steel Mesh. *Horizontal or Vertical Mount. *Delivers a rich, full sound.

  • Description: Twin-cone
  • Driver Size: 6.5 Inch
  • Impedence: 8 ohms
  • Frequency Response: 110Hz - 20KHz +/- 6dB
  • Power Handling: 10W
  • SPL@1w/1m: 94dB
  • Dimensions: 13 x 9.45 x 3.54
  • Weight: 1.56 lbs.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CSQ
Product Name Wall Speaker
Unlock Full Specs
to access all available technical data

Similar Products

AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM302GCX - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Miniature Speakers - 276829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 8 ohms
View Details
NE Subwoofer, 10
Specs
Nominal Power 150 watts
Sensitivity 88 dB
Resonance Frequency 23 Hz
View Details
W0v2 15-inch Subwoofer Driver (500 W, 4 Ω) - 15W0v2-4 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 4 ohms
Size 15.00 inch (381 mm)
View Details