Visual Sound, Inc. Pair / 5.25" Studio Reference Monitor CSM-5

Description
Nady Systems, Inc. - Pro Audio *Two-way nearfield passive speaker ideal for desktop recording, computer music, and many home stereo and multimedia applications. *Full-frequency sound reproduction and super compact size - ideal for use in crowded desktop environments. *1/4" Ferrofluid-cooled soft-dome tweeter and 5 1/4" robust woofer deliver uncompromised aural accuracy and transparency, enabling mixes that translate exceptionally well to other playback systems.. *Gold plated binding posts for easy hookup to banana plugs, spade connectors, or bare wires. *Mounting bracket included for optional wall-mounting convenience. *60W peak power rating. *Frequency range: 89Hz-20KHz. *Sensitivity: 8dB +/-2dB (1W/1m). *Impedance: 8 Ohms. *Dimension and weight: 10.2" X 6.7" X 6.3" (25.8X17 X16 cm), *4.1 lbs (1.53Kg).
Description
Nady Systems, Inc. - Pro Audio *Two-way nearfield passive speaker ideal for desktop recording, computer music, and many home stereo and multimedia applications. *Full-frequency sound reproduction and super compact size - ideal for use in crowded desktop environments. *1/4" Ferrofluid-cooled soft-dome tweeter and 5 1/4" robust woofer deliver uncompromised aural accuracy and transparency, enabling mixes that translate exceptionally well to other playback systems.. *Gold plated binding posts for easy hookup to banana plugs, spade connectors, or bare wires. *Mounting bracket included for optional wall-mounting convenience. *60W peak power rating. *Frequency range: 89Hz-20KHz. *Sensitivity: 8dB +/-2dB (1W/1m). *Impedance: 8 Ohms. *Dimension and weight: 10.2" X 6.7" X 6.3" (25.8X17 X16 cm), *4.1 lbs (1.53Kg).

Suppliers

Company
Product
Description
Supplier Links
Pair / 5.25
Broomall, PA, USA
Pair / 5.25" Studio Reference Monitor
CSM-5
Pair / 5.25" Studio Reference Monitor CSM-5
Nady Systems, Inc. - Pro Audio *Two-way nearfield passive speaker ideal for desktop recording, computer music, and many home stereo and multimedia applications. *Full-frequency sound reproduction and super compact size - ideal for use in crowded desktop environments. *1/4" Ferrofluid-cooled soft-dome tweeter and 5 1/4" robust woofer deliver uncompromised aural accuracy and transparency, enabling mixes that translate exceptionally well to other playback systems.. *Gold plated binding posts for easy hookup to banana plugs, spade connectors, or bare wires. *Mounting bracket included for optional wall-mounting convenience. *60W peak power rating. *Frequency range: 89Hz-20KHz. *Sensitivity: 8dB +/-2dB (1W/1m). *Impedance: 8 Ohms. *Dimension and weight: 10.2" X 6.7" X 6.3" (25.8X17 X16 cm), *4.1 lbs (1.53Kg).

Nady Systems, Inc. - Pro Audio

*Two-way nearfield passive speaker ideal for desktop recording, computer music, and many home stereo and multimedia applications. *Full-frequency sound reproduction and super compact size - ideal for use in crowded desktop environments. *1/4" Ferrofluid-cooled soft-dome tweeter and 5 1/4" robust woofer deliver uncompromised aural accuracy and transparency, enabling mixes that translate exceptionally well to other playback systems.. *Gold plated binding posts for easy hookup to banana plugs, spade connectors, or bare wires. *Mounting bracket included for optional wall-mounting convenience. *60W peak power rating. *Frequency range: 89Hz-20KHz. *Sensitivity: 8dB +/-2dB (1W/1m). *Impedance: 8 Ohms. *Dimension and weight: 10.2" X 6.7" X 6.3" (25.8X17 X16 cm), *4.1 lbs (1.53Kg).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CSM-5
Product Name Pair / 5.25" Studio Reference Monitor
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526998 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 98 dB
Impedance 8 ohms
Size 5.12 inch (130 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details