Visual Sound, Inc. Drop-In Ceiling Speaker CSD2X2VR

Description
Bogen Communications, Inc. Bogen's CSD2X2 Drop-In Ceiling Speakers are full-range speakers that allow for fast and easy installation, which saves installation time, effort, and cost. These 2' x 2' speakers fit perfectly into place in 2'x 2' ceiling frames - without needing to cut ceiling tiles or requiring the use of tile support rails. They can also be easily installed in 2' x 4' ceiling tiles - just make one cut to the ceiling tile, position the support rail, and drop the speaker into place. *VR version has recessed volume control accessible from front of grille. *One-piece assembly in 2' x 2' ceilings saves installation time, effort, and cost. *Tile support rail for 2' x 4' ceilings included. *2' x 2' perforated grille over entire front. *8" cone speaker with 10 oz. magnet and tweeter, and 25/70V transformer.
Description
Bogen Communications, Inc. Bogen's CSD2X2 Drop-In Ceiling Speakers are full-range speakers that allow for fast and easy installation, which saves installation time, effort, and cost. These 2' x 2' speakers fit perfectly into place in 2'x 2' ceiling frames - without needing to cut ceiling tiles or requiring the use of tile support rails. They can also be easily installed in 2' x 4' ceiling tiles - just make one cut to the ceiling tile, position the support rail, and drop the speaker into place. *VR version has recessed volume control accessible from front of grille. *One-piece assembly in 2' x 2' ceilings saves installation time, effort, and cost. *Tile support rail for 2' x 4' ceilings included. *2' x 2' perforated grille over entire front. *8" cone speaker with 10 oz. magnet and tweeter, and 25/70V transformer.

Suppliers

Company
Product
Description
Supplier Links
Drop-In Ceiling Speaker - CSD2X2VR - Visual Sound, Inc.
Broomall, PA, USA
Drop-In Ceiling Speaker
CSD2X2VR
Drop-In Ceiling Speaker CSD2X2VR
Bogen Communications, Inc. Bogen's CSD2X2 Drop-In Ceiling Speakers are full-range speakers that allow for fast and easy installation, which saves installation time, effort, and cost. These 2' x 2' speakers fit perfectly into place in 2'x 2' ceiling frames - without needing to cut ceiling tiles or requiring the use of tile support rails. They can also be easily installed in 2' x 4' ceiling tiles - just make one cut to the ceiling tile, position the support rail, and drop the speaker into place. *VR version has recessed volume control accessible from front of grille. *One-piece assembly in 2' x 2' ceilings saves installation time, effort, and cost. *Tile support rail for 2' x 4' ceilings included. *2' x 2' perforated grille over entire front. *8" cone speaker with 10 oz. magnet and tweeter, and 25/70V transformer.

Bogen Communications, Inc.

Bogen's CSD2X2 Drop-In Ceiling Speakers are full-range speakers that allow for fast and easy installation, which saves installation time, effort, and cost. These 2' x 2' speakers fit perfectly into place in 2'x 2' ceiling frames - without needing to cut ceiling tiles or requiring the use of tile support rails. They can also be easily installed in 2' x 4' ceiling tiles - just make one cut to the ceiling tile, position the support rail, and drop the speaker into place. *VR version has recessed volume control accessible from front of grille. *One-piece assembly in 2' x 2' ceilings saves installation time, effort, and cost. *Tile support rail for 2' x 4' ceilings included. *2' x 2' perforated grille over entire front. *8" cone speaker with 10 oz. magnet and tweeter, and 25/70V transformer.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CSD2X2VR
Product Name Drop-In Ceiling Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 6903706 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 96 dB
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 636 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details