Visual Sound, Inc. Drop-In Ceiling Speaker CSD1X2VR

Description
Bogen Communications, Inc. Bogen's Drop-In Ceiling Speakers are full-range speakers that allow for fast and easy installation. Just make one simple cut to the ceiling tile, lay the support rail crossbar across the ceiling grid, and drop the CSD1X2/CSD1X2VR into place. *VR version has recessed volume control accessible from front of grille. *One-piece assembly saves installation time, effort, and cost. *1' x 2' perforated grille over entire front. *8" cone speaker with 10 oz. magnet and tweeter, and 25/70V transformer. *5 power taps (4W, 2W, 1W, 1/2W, & 1/4W); selectable by rotary switch.
Description
Bogen Communications, Inc. Bogen's Drop-In Ceiling Speakers are full-range speakers that allow for fast and easy installation. Just make one simple cut to the ceiling tile, lay the support rail crossbar across the ceiling grid, and drop the CSD1X2/CSD1X2VR into place. *VR version has recessed volume control accessible from front of grille. *One-piece assembly saves installation time, effort, and cost. *1' x 2' perforated grille over entire front. *8" cone speaker with 10 oz. magnet and tweeter, and 25/70V transformer. *5 power taps (4W, 2W, 1W, 1/2W, & 1/4W); selectable by rotary switch.

Suppliers

Company
Product
Description
Supplier Links
Drop-In Ceiling Speaker - CSD1X2VR - Visual Sound, Inc.
Broomall, PA, USA
Drop-In Ceiling Speaker
CSD1X2VR
Drop-In Ceiling Speaker CSD1X2VR
Bogen Communications, Inc. Bogen's Drop-In Ceiling Speakers are full-range speakers that allow for fast and easy installation. Just make one simple cut to the ceiling tile, lay the support rail crossbar across the ceiling grid, and drop the CSD1X2/CSD1X2VR into place. *VR version has recessed volume control accessible from front of grille. *One-piece assembly saves installation time, effort, and cost. *1' x 2' perforated grille over entire front. *8" cone speaker with 10 oz. magnet and tweeter, and 25/70V transformer. *5 power taps (4W, 2W, 1W, 1/2W, & 1/4W); selectable by rotary switch.

Bogen Communications, Inc.

Bogen's Drop-In Ceiling Speakers are full-range speakers that allow for fast and easy installation. Just make one simple cut to the ceiling tile, lay the support rail crossbar across the ceiling grid, and drop the CSD1X2/CSD1X2VR into place. *VR version has recessed volume control accessible from front of grille. *One-piece assembly saves installation time, effort, and cost. *1' x 2' perforated grille over entire front. *8" cone speaker with 10 oz. magnet and tweeter, and 25/70V transformer. *5 power taps (4W, 2W, 1W, 1/2W, & 1/4W); selectable by rotary switch.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CSD1X2VR
Product Name Drop-In Ceiling Speaker
Unlock Full Specs
to access all available technical data

Similar Products

AM15 AudioMaster® Public Address 15 Watt Speakers - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.25 inch (311 mm)
View Details
Speakers - 1218644 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Size 2.99 inch (76 mm)
View Details
Energy Power Bar Elite Soundbar -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 250 watts
Frequency Response 40 to 20000 Hz
Weight 3174.60 g (112.00 oz)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details