Visual Sound, Inc. Drop-In Ceiling Speaker with exposed driver without back can CSD1X2NB

Description
Bogen Communications, Inc. Exposed driver *Easy assembly saves installation time, effort, and cost *1' x 2' perforated grille over entire front; off-white finish *8" cone speaker with 6 oz. magnet and tweeter, and 25/70V transformer *6 power taps (4W, 2W, 1W, 1/2W, 1/4W & 1/8W); selectable by stripped and tinned leads
Description
Bogen Communications, Inc. Exposed driver *Easy assembly saves installation time, effort, and cost *1' x 2' perforated grille over entire front; off-white finish *8" cone speaker with 6 oz. magnet and tweeter, and 25/70V transformer *6 power taps (4W, 2W, 1W, 1/2W, 1/4W & 1/8W); selectable by stripped and tinned leads

Suppliers

Company
Product
Description
Supplier Links
Drop-In Ceiling Speaker with exposed driver without back can - CSD1X2NB - Visual Sound, Inc.
Broomall, PA, USA
Drop-In Ceiling Speaker with exposed driver without back can
CSD1X2NB
Drop-In Ceiling Speaker with exposed driver without back can CSD1X2NB
Bogen Communications, Inc. Exposed driver *Easy assembly saves installation time, effort, and cost *1' x 2' perforated grille over entire front; off-white finish *8" cone speaker with 6 oz. magnet and tweeter, and 25/70V transformer *6 power taps (4W, 2W, 1W, 1/2W, 1/4W & 1/8W); selectable by stripped and tinned leads

Bogen Communications, Inc.

Exposed driver
*Easy assembly saves installation time, effort, and cost
*1' x 2' perforated grille over entire front; off-white finish
*8" cone speaker with 6 oz. magnet and tweeter, and 25/70V transformer
*6 power taps (4W, 2W, 1W, 1/2W, 1/4W & 1/8W); selectable by stripped and tinned leads

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CSD1X2NB
Product Name Drop-In Ceiling Speaker with exposed driver without back can
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 8.40 inch (213 mm)
View Details
Miniature Speakers - 102758 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 107 dB
Nominal Power 2 watts
Impedance 4 ohms
View Details
RC-Micro 5.1 Home Theater System -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details