Visual Sound, Inc. 8" Recessed Round Stacking Enclosure CS95-8

Description
Atlas Sound Ideal for contractors with limited storage facilities, this conically shaped enclosure nests to achieve reduced inventory space requirements and transportation costs. Furnished with four combination conduit knockouts 1/2" - 3/4" (13-19mm), four J-clips and two flexible perforated mounting straps. One-piece CRS construction, undercoated, patch-jute lined, and finished in epoxy.The CS95-8 enclosure is a perfect for use with Atlas Sound model SD72W,SD72WV or high performance 8" 8-watt coaxial model GD87W loudspeaker/ transformer/baffle packages. Note: Enclosure is not designed to mount other loudspeaker packages with pre-mounted high performance transformers (HT-167, HT-327).
Description
Atlas Sound Ideal for contractors with limited storage facilities, this conically shaped enclosure nests to achieve reduced inventory space requirements and transportation costs. Furnished with four combination conduit knockouts 1/2" - 3/4" (13-19mm), four J-clips and two flexible perforated mounting straps. One-piece CRS construction, undercoated, patch-jute lined, and finished in epoxy.The CS95-8 enclosure is a perfect for use with Atlas Sound model SD72W,SD72WV or high performance 8" 8-watt coaxial model GD87W loudspeaker/ transformer/baffle packages. Note: Enclosure is not designed to mount other loudspeaker packages with pre-mounted high performance transformers (HT-167, HT-327).

Suppliers

Company
Product
Description
Supplier Links
8
Broomall, PA, USA
8" Recessed Round Stacking Enclosure
CS95-8
8" Recessed Round Stacking Enclosure CS95-8
Atlas Sound Ideal for contractors with limited storage facilities, this conically shaped enclosure nests to achieve reduced inventory space requirements and transportation costs. Furnished with four combination conduit knockouts 1/2" - 3/4" (13-19mm), four J-clips and two flexible perforated mounting straps. One-piece CRS construction, undercoated, patch-jute lined, and finished in epoxy.The CS95-8 enclosure is a perfect for use with Atlas Sound model SD72W,SD72WV or high performance 8" 8-watt coaxial model GD87W loudspeaker/ transformer/baffle packages. Note: Enclosure is not designed to mount other loudspeaker packages with pre-mounted high performance transformers (HT-167, HT-327).

Atlas Sound

Ideal for contractors with limited storage facilities, this conically shaped enclosure nests to achieve reduced inventory space requirements and transportation costs. Furnished with four combination conduit knockouts 1/2" - 3/4" (13-19mm), four J-clips and two flexible perforated mounting straps. One-piece CRS construction, undercoated, patch-jute lined, and finished in epoxy.The CS95-8 enclosure is a perfect for use with Atlas Sound model SD72W,SD72WV or high performance 8" 8-watt coaxial model GD87W loudspeaker/ transformer/baffle packages. Note: Enclosure is not designed to mount other loudspeaker packages with pre-mounted high performance transformers (HT-167, HT-327).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CS95-8
Product Name 8" Recessed Round Stacking Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527034 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
50GC SelecTone Amplified Speakers - 50GC-024BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 750 ohms
Sensitivity 124 dB
Size 0.31 inch (8 mm)
View Details
Powered Subwoofer with 13.5-inch Subwoofer Driver, 2500 watts - f113-SATIN - JL Audio, Inc.
Specs
Features Case
Weight 58956.92 g (2080.00 oz)
Application Automotive
View Details