Visual Sound, Inc. Ultra-Compact Sub-bass System CS265

Description
Martin Audio Limited A powerful sub-bass complements the versatile Contractor Series. The ultra-compact sub provides extended low frequency, delivering acoustic warmth and impact in commercial environments where music is an important factor in creating the right image and atmosphere. Primary applications are retail stores, restaurants, hotels and audio visual suites. Contractor Series dedicated sub-bass Low profile, ultra-compact enclosure Twin 6.5 inch (165mm) drivers Brackets for wall/ceiling mounting Application includes: Background music playback in clubs and bars; AV presentations and Retail stores
Description
Martin Audio Limited A powerful sub-bass complements the versatile Contractor Series. The ultra-compact sub provides extended low frequency, delivering acoustic warmth and impact in commercial environments where music is an important factor in creating the right image and atmosphere. Primary applications are retail stores, restaurants, hotels and audio visual suites. Contractor Series dedicated sub-bass Low profile, ultra-compact enclosure Twin 6.5 inch (165mm) drivers Brackets for wall/ceiling mounting Application includes: Background music playback in clubs and bars; AV presentations and Retail stores

Suppliers

Company
Product
Description
Supplier Links
Ultra-Compact Sub-bass System - CS265 - Visual Sound, Inc.
Broomall, PA, USA
Ultra-Compact Sub-bass System
CS265
Ultra-Compact Sub-bass System CS265
Martin Audio Limited A powerful sub-bass complements the versatile Contractor Series. The ultra-compact sub provides extended low frequency, delivering acoustic warmth and impact in commercial environments where music is an important factor in creating the right image and atmosphere. Primary applications are retail stores, restaurants, hotels and audio visual suites. Contractor Series dedicated sub-bass Low profile, ultra-compact enclosure Twin 6.5 inch (165mm) drivers Brackets for wall/ceiling mounting Application includes: Background music playback in clubs and bars; AV presentations and Retail stores

Martin Audio Limited

A powerful sub-bass complements the versatile Contractor Series. The ultra-compact sub provides extended low frequency, delivering acoustic warmth and impact in commercial environments where music is an important factor in creating the right image and atmosphere. Primary applications are retail stores, restaurants, hotels and audio visual suites.

  • Contractor Series dedicated sub-bass
  • Low profile, ultra-compact enclosure
  • Twin 6.5 inch (165mm) drivers
  • Brackets for wall/ceiling mounting
  • Application includes: Background music playback in clubs and bars; AV presentations and Retail stores
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CS265
Product Name Ultra-Compact Sub-bass System
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.03 inch (52 mm)
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details