Visual Sound, Inc. Ceiling Mounted Subwoofer CS10

Description
Martin Audio Limited The CS10 is a self-contained subwoofer, utilising a 10 inch (250mm) low frequency driver, designed specifically to be mounted above a suspended ceiling replacing one 600mm x 600mm tile. The enclosure is made from fire retardant MDF and the grille is perforated steel, painted RAL9010 white with a 20% gloss finish to blend in with most white suspended ceilings. The subwoofer is fixed conveniently via 3 (for easy levelling) brackets, which wrap around the front of the enclosure. These brackets will accept either eyebolts, or 10mm threaded rod which is anchored into the structure above. One of brackets bolts directly to the bass unit adding further to the safety of the installation in case of fire. Fire retardant enclosure 115dB continuous max SPL 32hz - 150hz @ -10dB Very secure 3 point fixing Efficient ported design Application includes: Ceiling mounted subwoofer, Bars and restaurants
Description
Martin Audio Limited The CS10 is a self-contained subwoofer, utilising a 10 inch (250mm) low frequency driver, designed specifically to be mounted above a suspended ceiling replacing one 600mm x 600mm tile. The enclosure is made from fire retardant MDF and the grille is perforated steel, painted RAL9010 white with a 20% gloss finish to blend in with most white suspended ceilings. The subwoofer is fixed conveniently via 3 (for easy levelling) brackets, which wrap around the front of the enclosure. These brackets will accept either eyebolts, or 10mm threaded rod which is anchored into the structure above. One of brackets bolts directly to the bass unit adding further to the safety of the installation in case of fire. Fire retardant enclosure 115dB continuous max SPL 32hz - 150hz @ -10dB Very secure 3 point fixing Efficient ported design Application includes: Ceiling mounted subwoofer, Bars and restaurants

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Ceiling Mounted Subwoofer
CS10
Ceiling Mounted Subwoofer CS10
Martin Audio Limited The CS10 is a self-contained subwoofer, utilising a 10 inch (250mm) low frequency driver, designed specifically to be mounted above a suspended ceiling replacing one 600mm x 600mm tile. The enclosure is made from fire retardant MDF and the grille is perforated steel, painted RAL9010 white with a 20% gloss finish to blend in with most white suspended ceilings. The subwoofer is fixed conveniently via 3 (for easy levelling) brackets, which wrap around the front of the enclosure. These brackets will accept either eyebolts, or 10mm threaded rod which is anchored into the structure above. One of brackets bolts directly to the bass unit adding further to the safety of the installation in case of fire. Fire retardant enclosure 115dB continuous max SPL 32hz - 150hz @ -10dB Very secure 3 point fixing Efficient ported design Application includes: Ceiling mounted subwoofer, Bars and restaurants

Martin Audio Limited

The CS10 is a self-contained subwoofer, utilising a 10 inch (250mm) low frequency driver, designed specifically to be mounted above a suspended ceiling replacing one 600mm x 600mm tile. The enclosure is made from fire retardant MDF and the grille is perforated steel, painted RAL9010 white with a 20% gloss finish to blend in with most white suspended ceilings. The subwoofer is fixed conveniently via 3 (for easy levelling) brackets, which wrap around the front of the enclosure. These brackets will accept either eyebolts, or 10mm threaded rod which is anchored into the structure above. One of brackets bolts directly to the bass unit adding further to the safety of the installation in case of fire.

  • Fire retardant enclosure
  • 115dB continuous max SPL
  • 32hz - 150hz @ -10dB
  • Very secure 3 point fixing
  • Efficient ported design
  • Application includes: Ceiling mounted subwoofer, Bars and restaurants
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CS10
Product Name Ceiling Mounted Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526999 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 98 dB
Impedance 8 ohms
Size 5.12 inch (130 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details