Visual Sound, Inc. Grille-8in Speaker, Steel, Torsion Mount, 12.875in Dia, White CS-8W

Description
Lowell Manufacturing Company CS-8W: 12.88"dia. steel, torsion-mount grille supports speaker assemblies up to 3.5 lbs. (unless used with IX-series backbox). Includes 2 torsion springs, mounting hardware and concealed speaker studs for "no-visible hardware" appearance. White. Mounts to backbox RF8 or XCP8-series (5-10oz. speaker) or backbox IX810 or IX810-EL (heavier speaker)
Description
Lowell Manufacturing Company CS-8W: 12.88"dia. steel, torsion-mount grille supports speaker assemblies up to 3.5 lbs. (unless used with IX-series backbox). Includes 2 torsion springs, mounting hardware and concealed speaker studs for "no-visible hardware" appearance. White. Mounts to backbox RF8 or XCP8-series (5-10oz. speaker) or backbox IX810 or IX810-EL (heavier speaker)

Suppliers

Company
Product
Description
Supplier Links
Grille-8in Speaker, Steel, Torsion Mount, 12.875in Dia, White - CS-8W - Visual Sound, Inc.
Broomall, PA, USA
Grille-8in Speaker, Steel, Torsion Mount, 12.875in Dia, White
CS-8W
Grille-8in Speaker, Steel, Torsion Mount, 12.875in Dia, White CS-8W
Lowell Manufacturing Company CS-8W: 12.88"dia. steel, torsion-mount grille supports speaker assemblies up to 3.5 lbs. (unless used with IX-series backbox). Includes 2 torsion springs, mounting hardware and concealed speaker studs for "no-visible hardware" appearance. White. Mounts to backbox RF8 or XCP8-series (5-10oz. speaker) or backbox IX810 or IX810-EL (heavier speaker)

Lowell Manufacturing Company

CS-8W: 12.88"dia. steel, torsion-mount grille supports speaker assemblies up to 3.5 lbs. (unless used with IX-series backbox). Includes 2 torsion springs, mounting hardware and concealed speaker studs for "no-visible hardware" appearance. White. Mounts to backbox RF8 or XCP8-series (5-10oz. speaker) or backbox IX810 or IX810-EL (heavier speaker)

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CS-8W
Product Name Grille-8in Speaker, Steel, Torsion Mount, 12.875in Dia, White
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.15 inch (80 mm)
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Size 12.40 inch (315 mm)
Weight 2500.00 g (88.20 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details