CS-740 -- COLUMN LOUDSPEAKER
Visual Sound, Inc.
Column Loudspeaker
CS-740
Description
Inter-M Americas, Inc.
Indoor Column Speaker
Description
Inter-M Americas, Inc.
Indoor Column Speaker
Suppliers
Inter-M Americas, Inc.
Indoor Column Speaker
Inter-M Americas, Inc.
Indoor Column Speaker
Supplier's Site
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
CS-740 |
|
Product Name
|
Column Loudspeaker |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
124 dB
Size
18.80 inch (478 mm)
Weight
7400.00 g (261.07 oz)
View Details
Hangzhou Crysound Electronics Co., Ltd.
Maximum Power
50 watts
Impedance
4 ohms
Frequency Response
100 to 10000 Hz
View Details
Knowles Electronics, LLC.
Impedance
725 ohms
Sensitivity
102 dB
Size
0.25 inch (6 mm)
View Details