Visual Sound, Inc. UL-Listed Wide-Range Paging Speaker CS-154U

Description
TOA Electronics, Inc. - 15 W UL-Listed Wide-Range Paging Speaker TOA CS SERIES WIDE-RANGE PAGING SPEAKERS are ideal for indoor and outdoor commercial sound system applications for voice paging, background music and tone signaling distribution. Compared to traditional metal paging horns, CS Series speakers offer wider frequency range and superior sound quality. CS Series models include the CS-64/U (6 W), CS-154/U (15 W) and CS-304/U (30 W). Each includes a built-in 70.7V/100 V transformer with screwdriver-adjustab le power taps. All CS models are fully weather-resistant to withstand demanding environmental conditions with a sealed enclosure, full-range moisture-resistant cone speaker, stainless-steel mounting hardware and a protective mesh grille. The enclosure is also coated with polyurethane resin paint to resist the fading effects of prolonged exposure to ultraviolet light. The CS Series Wide-Range Paging Speakers are backed with a five year warranty. Also see the new SC Series Paging Horn Speakers.
Description
TOA Electronics, Inc. - 15 W UL-Listed Wide-Range Paging Speaker TOA CS SERIES WIDE-RANGE PAGING SPEAKERS are ideal for indoor and outdoor commercial sound system applications for voice paging, background music and tone signaling distribution. Compared to traditional metal paging horns, CS Series speakers offer wider frequency range and superior sound quality. CS Series models include the CS-64/U (6 W), CS-154/U (15 W) and CS-304/U (30 W). Each includes a built-in 70.7V/100 V transformer with screwdriver-adjustab le power taps. All CS models are fully weather-resistant to withstand demanding environmental conditions with a sealed enclosure, full-range moisture-resistant cone speaker, stainless-steel mounting hardware and a protective mesh grille. The enclosure is also coated with polyurethane resin paint to resist the fading effects of prolonged exposure to ultraviolet light. The CS Series Wide-Range Paging Speakers are backed with a five year warranty. Also see the new SC Series Paging Horn Speakers.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
UL-Listed Wide-Range Paging Speaker
CS-154U
UL-Listed Wide-Range Paging Speaker CS-154U
TOA Electronics, Inc. - 15 W UL-Listed Wide-Range Paging Speaker TOA CS SERIES WIDE-RANGE PAGING SPEAKERS are ideal for indoor and outdoor commercial sound system applications for voice paging, background music and tone signaling distribution. Compared to traditional metal paging horns, CS Series speakers offer wider frequency range and superior sound quality. CS Series models include the CS-64/U (6 W), CS-154/U (15 W) and CS-304/U (30 W). Each includes a built-in 70.7V/100 V transformer with screwdriver-adjustab le power taps. All CS models are fully weather-resistant to withstand demanding environmental conditions with a sealed enclosure, full-range moisture-resistant cone speaker, stainless-steel mounting hardware and a protective mesh grille. The enclosure is also coated with polyurethane resin paint to resist the fading effects of prolonged exposure to ultraviolet light. The CS Series Wide-Range Paging Speakers are backed with a five year warranty. Also see the new SC Series Paging Horn Speakers.

TOA Electronics, Inc. - 15 W UL-Listed Wide-Range Paging Speaker

TOA CS SERIES WIDE-RANGE PAGING SPEAKERS are ideal for indoor and outdoor commercial sound system applications for voice paging, background music and tone signaling distribution. Compared to traditional metal paging horns, CS Series speakers offer wider frequency range and superior sound quality. CS Series models include the CS-64/U (6 W), CS-154/U (15 W) and CS-304/U (30 W). Each includes a built-in 70.7V/100 V transformer with screwdriver-adjustable power taps. All CS models are fully weather-resistant to withstand demanding environmental conditions with a sealed enclosure, full-range moisture-resistant cone speaker, stainless-steel mounting hardware and a protective mesh grille. The enclosure is also coated with polyurethane resin paint to resist the fading effects of prolonged exposure to ultraviolet light. The CS Series Wide-Range Paging Speakers are backed with a five year warranty. Also see the new SC Series Paging Horn Speakers.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CS-154U
Product Name UL-Listed Wide-Range Paging Speaker
Unlock Full Specs
to access all available technical data

Similar Products

ASHP and ASUP Amplified Speakers - ASHP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 512770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.52 inch (64 mm)
View Details
V-SW10 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Impedance 8 ohms
Frequency Response 23 to 120 Hz
Weight 18140.59 g (640.00 oz)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details