Visual Sound, Inc. The Audio Enhancement Advanced Ceiling Speaker (CS-09) CS-09

Description
Audio Enhancement The Audio Enhancement Advanced Ceiling Speaker powered by Panasonic technology was designed to specifically support the challenging and dynamic multi-media environments in today's classrooms, while st... The Audio Enhancement Advanced Ceiling Speaker powered by Panasonic technology was designed to specifically support the challenging and dynamic multi-media environments in today's classrooms, while still providing optimum performance for teacher voice reproduction. The Advanced Ceiling Speaker features a ported enclosure, dramatically improving the bass response of the speaker, while the four-inch cone speaker provides superior high frequency response. Teachers, administrators, and students will appreciate the improved sound quality. One 2ch Receiver One Infrared Teacher Microphone with remote volume control One plug in charger for Teardrop Microphone One dome sensor One sensor cable One external infrared sensor with cable, and speakers Two year warranty on transmitter, receiver/amplifier
Description
Audio Enhancement The Audio Enhancement Advanced Ceiling Speaker powered by Panasonic technology was designed to specifically support the challenging and dynamic multi-media environments in today's classrooms, while st... The Audio Enhancement Advanced Ceiling Speaker powered by Panasonic technology was designed to specifically support the challenging and dynamic multi-media environments in today's classrooms, while still providing optimum performance for teacher voice reproduction. The Advanced Ceiling Speaker features a ported enclosure, dramatically improving the bass response of the speaker, while the four-inch cone speaker provides superior high frequency response. Teachers, administrators, and students will appreciate the improved sound quality. One 2ch Receiver One Infrared Teacher Microphone with remote volume control One plug in charger for Teardrop Microphone One dome sensor One sensor cable One external infrared sensor with cable, and speakers Two year warranty on transmitter, receiver/amplifier

Suppliers

Company
Product
Description
Supplier Links
The Audio Enhancement Advanced Ceiling Speaker (CS-09) - CS-09 - Visual Sound, Inc.
Broomall, PA, USA
The Audio Enhancement Advanced Ceiling Speaker (CS-09)
CS-09
The Audio Enhancement Advanced Ceiling Speaker (CS-09) CS-09
Audio Enhancement The Audio Enhancement Advanced Ceiling Speaker powered by Panasonic technology was designed to specifically support the challenging and dynamic multi-media environments in today's classrooms, while st... The Audio Enhancement Advanced Ceiling Speaker powered by Panasonic technology was designed to specifically support the challenging and dynamic multi-media environments in today's classrooms, while still providing optimum performance for teacher voice reproduction. The Advanced Ceiling Speaker features a ported enclosure, dramatically improving the bass response of the speaker, while the four-inch cone speaker provides superior high frequency response. Teachers, administrators, and students will appreciate the improved sound quality. One 2ch Receiver One Infrared Teacher Microphone with remote volume control One plug in charger for Teardrop Microphone One dome sensor One sensor cable One external infrared sensor with cable, and speakers Two year warranty on transmitter, receiver/amplifier

Audio Enhancement

The Audio Enhancement Advanced Ceiling Speaker powered by Panasonic technology was designed to specifically support the challenging and dynamic multi-media environments in today's classrooms, while st...

The Audio Enhancement Advanced Ceiling Speaker powered by Panasonic technology was designed to specifically support the challenging and dynamic multi-media environments in today's classrooms, while still providing optimum performance for teacher voice reproduction. The Advanced Ceiling Speaker features a ported enclosure, dramatically improving the bass response of the speaker, while the four-inch cone speaker provides superior high frequency response. Teachers, administrators, and students will appreciate the improved sound quality.

  • One 2ch Receiver
  • One Infrared Teacher Microphone with remote volume control
  • One plug in charger for Teardrop Microphone
  • One dome sensor
  • One sensor cable
  • One external infrared sensor with cable, and speakers
  • Two year warranty on transmitter, receiver/amplifier
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CS-09
Product Name The Audio Enhancement Advanced Ceiling Speaker (CS-09)
Unlock Full Specs
to access all available technical data

Similar Products

PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Miniature Speakers - 102753 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Nominal Power 1 watts
Impedance 8 ohms
View Details
Home Audio, Outdoor Speaker - Voyager 70 Outdoor Speakers - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 175 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details