Visual Sound, Inc. CresFiber® CLEAR Simplex Fiber Optic Cable Assembly, 50/125, SC, Non-Plenum CRESFIBER-SINGLE-SC-CLEAR-NP

Description
Crestron Electronics, Inc. Provides an invisible wiring solution using transparent multimode fiber optic cable. Crestron CresFiber® CLEAR cables are pre-terminated multimode fiber optic cables, designed to provide an invisible wiring solution without drilling holes or fishing through walls. CresFiber CLEAR is transparent and measures less than 1mm in diameter, so it installs cleanly along molding and in corners without being seen, perfect for retrofits and historically significant interiors. A single piece of CresFiber CLEAR can be used with Crestron HDMI™ over Fiber transmitters and receivers, while two pieces can be used for Crestron DigitalMedia™Digital Media™ products. It is available in 30, 60, and 100 ft lengths, pre-terminated on each end with SC type connectors.
Description
Crestron Electronics, Inc. Provides an invisible wiring solution using transparent multimode fiber optic cable. Crestron CresFiber® CLEAR cables are pre-terminated multimode fiber optic cables, designed to provide an invisible wiring solution without drilling holes or fishing through walls. CresFiber CLEAR is transparent and measures less than 1mm in diameter, so it installs cleanly along molding and in corners without being seen, perfect for retrofits and historically significant interiors. A single piece of CresFiber CLEAR can be used with Crestron HDMI™ over Fiber transmitters and receivers, while two pieces can be used for Crestron DigitalMedia™Digital Media™ products. It is available in 30, 60, and 100 ft lengths, pre-terminated on each end with SC type connectors.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
CresFiber® CLEAR Simplex Fiber Optic Cable Assembly, 50/125, SC, Non-Plenum
CRESFIBER-SINGLE-SC-CLEAR-NP
CresFiber® CLEAR Simplex Fiber Optic Cable Assembly, 50/125, SC, Non-Plenum CRESFIBER-SINGLE-SC-CLEAR-NP
Crestron Electronics, Inc. Provides an invisible wiring solution using transparent multimode fiber optic cable. Crestron CresFiber® CLEAR cables are pre-terminated multimode fiber optic cables, designed to provide an invisible wiring solution without drilling holes or fishing through walls. CresFiber CLEAR is transparent and measures less than 1mm in diameter, so it installs cleanly along molding and in corners without being seen, perfect for retrofits and historically significant interiors. A single piece of CresFiber CLEAR can be used with Crestron HDMI™ over Fiber transmitters and receivers, while two pieces can be used for Crestron DigitalMedia™Digital Media™ products. It is available in 30, 60, and 100 ft lengths, pre-terminated on each end with SC type connectors.

Crestron Electronics, Inc.

Provides an invisible wiring solution using transparent multimode fiber optic cable.

Crestron CresFiber® CLEAR cables are pre-terminated multimode fiber optic cables, designed to provide an invisible wiring solution without drilling holes or fishing through walls. CresFiber CLEAR is transparent and measures less than 1mm in diameter, so it installs cleanly along molding and in corners without being seen, perfect for retrofits and historically significant interiors.
A single piece of CresFiber CLEAR can be used with Crestron HDMI™ over Fiber transmitters and receivers, while two pieces can be used for Crestron DigitalMedia™DigitalMedia™ products. It is available in 30, 60, and 100 ft lengths, pre-terminated on each end with SC type connectors.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Fiber Optic Cables
Product Number CRESFIBER-SINGLE-SC-CLEAR-NP
Product Name CresFiber® CLEAR Simplex Fiber Optic Cable Assembly, 50/125, SC, Non-Plenum
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-TB-P-M3-1-R10 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00004 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details