Visual Sound, Inc. CresFiber™ Fiber Optic Cable Connector, SC 50μm CRESFIBER-CONN-SC50UM

Description
Crestron Electronics, Inc. The CRESFIBER-CONN-SC50U M is a field-installable SC type fiber optic cable connector designed for use with Crestron CresFiber fiber optic cable. It is installed using the CRESFIBER-TK termination kit. This product is also sold in packages of 25 using the model number CRESFIBER-CONN-SC50U M-25.
Description
Crestron Electronics, Inc. The CRESFIBER-CONN-SC50U M is a field-installable SC type fiber optic cable connector designed for use with Crestron CresFiber fiber optic cable. It is installed using the CRESFIBER-TK termination kit. This product is also sold in packages of 25 using the model number CRESFIBER-CONN-SC50U M-25.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
CresFiber™ Fiber Optic Cable Connector, SC 50μm
CRESFIBER-CONN-SC50UM
CresFiber™ Fiber Optic Cable Connector, SC 50μm CRESFIBER-CONN-SC50UM
Crestron Electronics, Inc. The CRESFIBER-CONN-SC50U M is a field-installable SC type fiber optic cable connector designed for use with Crestron CresFiber fiber optic cable. It is installed using the CRESFIBER-TK termination kit. This product is also sold in packages of 25 using the model number CRESFIBER-CONN-SC50U M-25.

Crestron Electronics, Inc.

The CRESFIBER-CONN-SC50UM is a field-installable SC type fiber optic cable connector designed for use with Crestron CresFiber fiber optic cable. It is installed using the CRESFIBER-TK termination kit.
This product is also sold in packages of 25 using the model number CRESFIBER-CONN-SC50UM-25.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Fiber Optic Cables
Product Number CRESFIBER-CONN-SC50UM
Product Name CresFiber™ Fiber Optic Cable Connector, SC 50μm
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2846950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM3
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Kinetix 0.2-0.2m Fiber Optic Cable - 2090-SCEP0-2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Jacket Material Chlorinated Polyethylene
View Details