Visual Sound, Inc. CPS-2T Power Amplifier with 70-Volt and 100-Volt Operation CPS-2T

Description
Electro-Voice The Electro-Voice CPS-2T amplifier is a very high-quality power amplifier designed to elicit excellent performance from any speaker system as well as 70.7-volt and 100-volt lines. Its low distortion and substantial headroom ensure that program material will be accurately amplified. Each channel of the CPS-2T delivers more than 330 watts of continuous average power into eight ohms and 600 watts into four ohms. In its transformer-isolated dual mode, it can deliver more than 580 watts into 70.7-volt or 100-volt lines. In the bridged mode at one kHz, the amplifier can deliver more than 1,200 watts into eight ohms at less than one percent THD. Both direct and transformer-isolated outputs may be used simultaneously. The power supply, with its large toroidal transformer, gives the amplifier impressive headroom and current output.
Description
Electro-Voice The Electro-Voice CPS-2T amplifier is a very high-quality power amplifier designed to elicit excellent performance from any speaker system as well as 70.7-volt and 100-volt lines. Its low distortion and substantial headroom ensure that program material will be accurately amplified. Each channel of the CPS-2T delivers more than 330 watts of continuous average power into eight ohms and 600 watts into four ohms. In its transformer-isolated dual mode, it can deliver more than 580 watts into 70.7-volt or 100-volt lines. In the bridged mode at one kHz, the amplifier can deliver more than 1,200 watts into eight ohms at less than one percent THD. Both direct and transformer-isolated outputs may be used simultaneously. The power supply, with its large toroidal transformer, gives the amplifier impressive headroom and current output.

Suppliers

Company
Product
Description
Supplier Links
CPS-2T Power Amplifier with 70-Volt and 100-Volt Operation - CPS-2T - Visual Sound, Inc.
Broomall, PA, USA
CPS-2T Power Amplifier with 70-Volt and 100-Volt Operation
CPS-2T
CPS-2T Power Amplifier with 70-Volt and 100-Volt Operation CPS-2T
Electro-Voice The Electro-Voice CPS-2T amplifier is a very high-quality power amplifier designed to elicit excellent performance from any speaker system as well as 70.7-volt and 100-volt lines. Its low distortion and substantial headroom ensure that program material will be accurately amplified. Each channel of the CPS-2T delivers more than 330 watts of continuous average power into eight ohms and 600 watts into four ohms. In its transformer-isolated dual mode, it can deliver more than 580 watts into 70.7-volt or 100-volt lines. In the bridged mode at one kHz, the amplifier can deliver more than 1,200 watts into eight ohms at less than one percent THD. Both direct and transformer-isolated outputs may be used simultaneously. The power supply, with its large toroidal transformer, gives the amplifier impressive headroom and current output.

Electro-Voice

The Electro-Voice CPS-2T amplifier is a very high-quality power amplifier designed to elicit excellent performance from any speaker system as well as 70.7-volt and 100-volt lines. Its low distortion and substantial headroom ensure that program material will be accurately amplified. Each channel of the CPS-2T delivers more than 330 watts of continuous average power into eight ohms and 600 watts into four ohms. In its transformer-isolated dual mode, it can deliver more than 580 watts into 70.7-volt or 100-volt lines. In the bridged mode at one kHz, the amplifier can deliver more than 1,200 watts into eight ohms at less than one percent THD. Both direct and transformer-isolated outputs may be used simultaneously. The power supply, with its large toroidal transformer, gives the amplifier impressive headroom and current output.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number CPS-2T
Product Name CPS-2T Power Amplifier with 70-Volt and 100-Volt Operation
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Electrostatic amplifier - GES - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Nominal Impedance 100000 ohms
View Details
3-Channel Class D Marine System Amplifier, 75 W x 2 @ 4 Ω + 300 W x 1 @ 2 Ω - 14.4V - M500/3 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0220 MHz
View Details