Visual Sound, Inc. Two-way, full-range, 15-inch 60 x 40 degree bass ported loudspeaker system CPL43-64

Description
Community Professional Loudspeakers The CPL43 is a small and versatile two-way full-range bass reflex loudspeaker system engineered for installation in theaters, houses of worship and corporate applications. CPL systems may be ordered t... The CPL43 is a small and versatile two-way full-range bass reflex loudspeaker system engineered for installation in theaters, houses of worship and corporate applications. CPL systems may be ordered to match your specific applications. There is a choice of two HF horns for the CPL43 - a 90 x 40 (CPL43-94) and a 60 x 40 (CPL43-64). CPL systems may be ordered with a variety of finishes - black Tuf-Coat™ with a black perforated steel grille, white Tuf-Coat™ with removable white grille cloth covering the grille, and unfinished wood with removable brown grille cloth covering the metal grille. Five year limited warranty. Black, White Tuf-Coat™, or Unfinished Exterior 1" Titanium HF with 3 Position Level Switch 60° H x 40° V Pattern Passive and Biamp Operating Modes PowerSense™ DDP (Dynamic Driver Protection) Small Profile Trapezoidal Enclosure For Tight Spaces Load-rated 3/8" rigging points No Handles for Clean Appearance Barrier Strip Input on Steel Input Panel Versatility & Flexibility
Description
Community Professional Loudspeakers The CPL43 is a small and versatile two-way full-range bass reflex loudspeaker system engineered for installation in theaters, houses of worship and corporate applications. CPL systems may be ordered t... The CPL43 is a small and versatile two-way full-range bass reflex loudspeaker system engineered for installation in theaters, houses of worship and corporate applications. CPL systems may be ordered to match your specific applications. There is a choice of two HF horns for the CPL43 - a 90 x 40 (CPL43-94) and a 60 x 40 (CPL43-64). CPL systems may be ordered with a variety of finishes - black Tuf-Coat™ with a black perforated steel grille, white Tuf-Coat™ with removable white grille cloth covering the grille, and unfinished wood with removable brown grille cloth covering the metal grille. Five year limited warranty. Black, White Tuf-Coat™, or Unfinished Exterior 1" Titanium HF with 3 Position Level Switch 60° H x 40° V Pattern Passive and Biamp Operating Modes PowerSense™ DDP (Dynamic Driver Protection) Small Profile Trapezoidal Enclosure For Tight Spaces Load-rated 3/8" rigging points No Handles for Clean Appearance Barrier Strip Input on Steel Input Panel Versatility & Flexibility

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Two-way, full-range, 15-inch 60 x 40 degree bass ported loudspeaker system
CPL43-64
Two-way, full-range, 15-inch 60 x 40 degree bass ported loudspeaker system CPL43-64
Community Professional Loudspeakers The CPL43 is a small and versatile two-way full-range bass reflex loudspeaker system engineered for installation in theaters, houses of worship and corporate applications. CPL systems may be ordered t... The CPL43 is a small and versatile two-way full-range bass reflex loudspeaker system engineered for installation in theaters, houses of worship and corporate applications. CPL systems may be ordered to match your specific applications. There is a choice of two HF horns for the CPL43 - a 90 x 40 (CPL43-94) and a 60 x 40 (CPL43-64). CPL systems may be ordered with a variety of finishes - black Tuf-Coat™ with a black perforated steel grille, white Tuf-Coat™ with removable white grille cloth covering the grille, and unfinished wood with removable brown grille cloth covering the metal grille. Five year limited warranty. Black, White Tuf-Coat™, or Unfinished Exterior 1" Titanium HF with 3 Position Level Switch 60° H x 40° V Pattern Passive and Biamp Operating Modes PowerSense™ DDP (Dynamic Driver Protection) Small Profile Trapezoidal Enclosure For Tight Spaces Load-rated 3/8" rigging points No Handles for Clean Appearance Barrier Strip Input on Steel Input Panel Versatility & Flexibility

Community Professional Loudspeakers

The CPL43 is a small and versatile two-way full-range bass reflex loudspeaker system engineered for installation in theaters, houses of worship and corporate applications. CPL systems may be ordered t...

The CPL43 is a small and versatile two-way full-range bass reflex loudspeaker system engineered for installation in theaters, houses of worship and corporate applications. CPL systems may be ordered to match your specific applications. There is a choice of two HF horns for the CPL43 - a 90 x 40 (CPL43-94) and a 60 x 40 (CPL43-64). CPL systems may be ordered with a variety of finishes - black Tuf-Coat™ with a black perforated steel grille, white Tuf-Coat™ with removable white grille cloth covering the grille, and unfinished wood with removable brown grille cloth covering the metal grille. Five year limited warranty.

  • Black, White Tuf-Coat™, or Unfinished Exterior
  • 1" Titanium HF with 3 Position Level Switch
  • 60° H x 40° V Pattern
  • Passive and Biamp Operating Modes
  • PowerSense™ DDP (Dynamic Driver Protection)
  • Small Profile Trapezoidal Enclosure For Tight Spaces
  • Load-rated 3/8" rigging points
  • No Handles for Clean Appearance
  • Barrier Strip Input on Steel Input Panel
  • Versatility & Flexibility
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CPL43-64
Product Name Two-way, full-range, 15-inch 60 x 40 degree bass ported loudspeaker system
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526999 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 98 dB
Impedance 8 ohms
Size 5.12 inch (130 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 230 ohms
Sensitivity 99.5 dB
Size 0.20 inch (5 mm)
View Details
W0v2 15-inch Subwoofer Driver (500 W, 4 Ω) - 15W0v2-4 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 4 ohms
Size 15.00 inch (381 mm)
View Details