Visual Sound, Inc. Two-way, full-range, ultra-compact magenetically shielded systems CPL23

Description
Community Professional Loudspeakers The CPL23 is an ultra-compact, two-way full-range loudspeaker system with one 8 in. LF driver and one 1 in. dome HF driver coaxially mounted to the LF driver. This direct radiating loudspeaker is eng... The CPL23 is an ultra-compact, two-way full-range loudspeaker system with one 8 in. LF driver and one 1 in. dome HF driver coaxially mounted to the LF driver. This direct radiating loudspeaker is engineered for systems where high performance, cost-effectiveness and versatility are needed in a small package. The ultra-compact CPL loudspeakers are optimized for background / foreground music systems with enhanced announcement capability. Ultra-compact CPL systems have an integral steel mounting yoke and are available in either a white or black finish. They may be ordered with a 70V option that includes a 60 W transformer with taps at 60 W, 30 W, 15 W and 7.5 W. Five year limited warranty. Magnetically shielded for A/V Low "Q" dispersion Coaxially mounted HF Driver PowerSense™ DDP Ultra Compact Trapezoidal Enclosure Easy mounting with included Yoke
Description
Community Professional Loudspeakers The CPL23 is an ultra-compact, two-way full-range loudspeaker system with one 8 in. LF driver and one 1 in. dome HF driver coaxially mounted to the LF driver. This direct radiating loudspeaker is eng... The CPL23 is an ultra-compact, two-way full-range loudspeaker system with one 8 in. LF driver and one 1 in. dome HF driver coaxially mounted to the LF driver. This direct radiating loudspeaker is engineered for systems where high performance, cost-effectiveness and versatility are needed in a small package. The ultra-compact CPL loudspeakers are optimized for background / foreground music systems with enhanced announcement capability. Ultra-compact CPL systems have an integral steel mounting yoke and are available in either a white or black finish. They may be ordered with a 70V option that includes a 60 W transformer with taps at 60 W, 30 W, 15 W and 7.5 W. Five year limited warranty. Magnetically shielded for A/V Low "Q" dispersion Coaxially mounted HF Driver PowerSense™ DDP Ultra Compact Trapezoidal Enclosure Easy mounting with included Yoke

Suppliers

Company
Product
Description
Supplier Links
Two-way, full-range, ultra-compact magenetically shielded systems - CPL23 - Visual Sound, Inc.
Broomall, PA, USA
Two-way, full-range, ultra-compact magenetically shielded systems
CPL23
Two-way, full-range, ultra-compact magenetically shielded systems CPL23
Community Professional Loudspeakers The CPL23 is an ultra-compact, two-way full-range loudspeaker system with one 8 in. LF driver and one 1 in. dome HF driver coaxially mounted to the LF driver. This direct radiating loudspeaker is eng... The CPL23 is an ultra-compact, two-way full-range loudspeaker system with one 8 in. LF driver and one 1 in. dome HF driver coaxially mounted to the LF driver. This direct radiating loudspeaker is engineered for systems where high performance, cost-effectiveness and versatility are needed in a small package. The ultra-compact CPL loudspeakers are optimized for background / foreground music systems with enhanced announcement capability. Ultra-compact CPL systems have an integral steel mounting yoke and are available in either a white or black finish. They may be ordered with a 70V option that includes a 60 W transformer with taps at 60 W, 30 W, 15 W and 7.5 W. Five year limited warranty. Magnetically shielded for A/V Low "Q" dispersion Coaxially mounted HF Driver PowerSense™ DDP Ultra Compact Trapezoidal Enclosure Easy mounting with included Yoke

Community Professional Loudspeakers

The CPL23 is an ultra-compact, two-way full-range loudspeaker system with one 8 in. LF driver and one 1 in. dome HF driver coaxially mounted to the LF driver. This direct radiating loudspeaker is eng...

The CPL23 is an ultra-compact, two-way full-range loudspeaker system with one 8 in. LF driver and one 1 in. dome HF driver coaxially mounted to the LF driver. This direct radiating loudspeaker is engineered for systems where high performance, cost-effectiveness and versatility are needed in a small package. The ultra-compact CPL loudspeakers are optimized for background / foreground music systems with enhanced announcement capability. Ultra-compact CPL systems have an integral steel mounting yoke and are available in either a white or black finish. They may be ordered with a 70V option that includes a 60 W transformer with taps at 60 W, 30 W, 15 W and 7.5 W. Five year limited warranty.

  • Magnetically shielded for A/V
  • Low "Q" dispersion
  • Coaxially mounted HF Driver
  • PowerSense™ DDP
  • Ultra Compact Trapezoidal Enclosure
  • Easy mounting with included Yoke
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CPL23
Product Name Two-way, full-range, ultra-compact magenetically shielded systems
Unlock Full Specs
to access all available technical data

Similar Products

PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Speakers - 526933 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.59 inch (15 mm)
View Details
CC-5 Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 150 watts
Impedance 4 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details