Visual Sound, Inc. Commercial Power Amplifier CPA650

Description
Biamp Systems, Inc. CPA650 dual channel power amplifiers are designed to supply reliable service in permanent installations. CPA650 amplifiers have complete overload, short-circuit, and thermal protection, with automatic reset. Barrier strip input and 5-way binding post output connectors provide trouble free, dependable connections. CPA650 amplifiers are passively cooled for quiet operation, and require no filter maintenance. CPA650 amplifiers are UL listed and are covered by a five-year warranty. Balanced inputs on barrier strip terminals 325 watts/channel @ 4 ohms (stereo) 200 watts/channel @ 8 ohms (stereo) 650 watts @ 8 ohms (mono bridge) Peak indicators on each channel Detented level controls (front or rear mounting) Recessed ground lift switch to eliminate ground loops Recessed mono bridge switch Passively cooled (no fan noise or maintenance) Optional distribution autoformer (rear panel mounting) CE marked and UL listed Covered by Biamp Systems' five-year warranty
Description
Biamp Systems, Inc. CPA650 dual channel power amplifiers are designed to supply reliable service in permanent installations. CPA650 amplifiers have complete overload, short-circuit, and thermal protection, with automatic reset. Barrier strip input and 5-way binding post output connectors provide trouble free, dependable connections. CPA650 amplifiers are passively cooled for quiet operation, and require no filter maintenance. CPA650 amplifiers are UL listed and are covered by a five-year warranty. Balanced inputs on barrier strip terminals 325 watts/channel @ 4 ohms (stereo) 200 watts/channel @ 8 ohms (stereo) 650 watts @ 8 ohms (mono bridge) Peak indicators on each channel Detented level controls (front or rear mounting) Recessed ground lift switch to eliminate ground loops Recessed mono bridge switch Passively cooled (no fan noise or maintenance) Optional distribution autoformer (rear panel mounting) CE marked and UL listed Covered by Biamp Systems' five-year warranty

Suppliers

Company
Product
Description
Supplier Links
Commercial Power Amplifier - CPA650 - Visual Sound, Inc.
Broomall, PA, USA
Commercial Power Amplifier
CPA650
Commercial Power Amplifier CPA650
Biamp Systems, Inc. CPA650 dual channel power amplifiers are designed to supply reliable service in permanent installations. CPA650 amplifiers have complete overload, short-circuit, and thermal protection, with automatic reset. Barrier strip input and 5-way binding post output connectors provide trouble free, dependable connections. CPA650 amplifiers are passively cooled for quiet operation, and require no filter maintenance. CPA650 amplifiers are UL listed and are covered by a five-year warranty. Balanced inputs on barrier strip terminals 325 watts/channel @ 4 ohms (stereo) 200 watts/channel @ 8 ohms (stereo) 650 watts @ 8 ohms (mono bridge) Peak indicators on each channel Detented level controls (front or rear mounting) Recessed ground lift switch to eliminate ground loops Recessed mono bridge switch Passively cooled (no fan noise or maintenance) Optional distribution autoformer (rear panel mounting) CE marked and UL listed Covered by Biamp Systems' five-year warranty

Biamp Systems, Inc.

CPA650 dual channel power amplifiers are designed to supply reliable service in permanent installations. CPA650 amplifiers have complete overload, short-circuit, and thermal protection, with automatic reset. Barrier strip input and 5-way binding post output connectors provide trouble free, dependable connections. CPA650 amplifiers are passively cooled for quiet operation, and require no filter maintenance. CPA650 amplifiers are UL listed and are covered by a five-year warranty.

  • Balanced inputs on barrier strip terminals
  • 325 watts/channel @ 4 ohms (stereo)
  • 200 watts/channel @ 8 ohms (stereo)
  • 650 watts @ 8 ohms (mono bridge)
  • Peak indicators on each channel
  • Detented level controls (front or rear mounting)
  • Recessed ground lift switch to eliminate ground loops
  • Recessed mono bridge switch
  • Passively cooled (no fan noise or maintenance)
  • Optional distribution autoformer (rear panel mounting)
  • CE marked and UL listed
  • Covered by Biamp Systems' five-year warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number CPA650
Product Name Commercial Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Multi-channel amplifier - CRY584D - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Audio Amplifier
Frequency Response 0.0100 to 0.0200 MHz
Output Gain ? to 20 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details