Visual Sound, Inc. Backbox-Recessed-8in Spkr, Steel, 12in Dia x 6.687in Deep CP87

Description
Lowell Manufacturing Company CP87: 12" dia. x 6.69"D steel backbox with extended lip for cutouts in sheetrock or plaster, 1.5" acoustic batting, and 4 knockouts (0.5"-0.75"). Black. Screw-mount fits grilles: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8-6, WB8H.
Description
Lowell Manufacturing Company CP87: 12" dia. x 6.69"D steel backbox with extended lip for cutouts in sheetrock or plaster, 1.5" acoustic batting, and 4 knockouts (0.5"-0.75"). Black. Screw-mount fits grilles: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8-6, WB8H.

Suppliers

Company
Product
Description
Supplier Links
Backbox-Recessed-8in Spkr, Steel, 12in Dia x 6.687in Deep - CP87 - Visual Sound, Inc.
Broomall, PA, USA
Backbox-Recessed-8in Spkr, Steel, 12in Dia x 6.687in Deep
CP87
Backbox-Recessed-8in Spkr, Steel, 12in Dia x 6.687in Deep CP87
Lowell Manufacturing Company CP87: 12" dia. x 6.69"D steel backbox with extended lip for cutouts in sheetrock or plaster, 1.5" acoustic batting, and 4 knockouts (0.5"-0.75"). Black. Screw-mount fits grilles: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8-6, WB8H.

Lowell Manufacturing Company

CP87: 12" dia. x 6.69"D steel backbox with extended lip for cutouts in sheetrock or plaster, 1.5" acoustic batting, and 4 knockouts (0.5"-0.75"). Black. Screw-mount fits grilles: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8-6, WB8H.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CP87
Product Name Backbox-Recessed-8in Spkr, Steel, 12in Dia x 6.687in Deep
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Speakers - 526964 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
CR-10 Surround Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 150 watts
Impedance 4 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details