Visual Sound, Inc. Backbox-Recessed-8in Spkr, Steel, 12in Dia x 10.063in Deep CP810

Description
Lowell Manufacturing Company CP810: 12" dia. x 10.06"D. steel backbox with extended lip for cutouts in sheetrock or plaster, 1.5" acoustic batting, and 4 knockouts (0.5"-0.75"). Black. Screw-mount fits grilles: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB-8-6, WB8H.
Description
Lowell Manufacturing Company CP810: 12" dia. x 10.06"D. steel backbox with extended lip for cutouts in sheetrock or plaster, 1.5" acoustic batting, and 4 knockouts (0.5"-0.75"). Black. Screw-mount fits grilles: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB-8-6, WB8H.

Suppliers

Company
Product
Description
Supplier Links
Backbox-Recessed-8in Spkr, Steel, 12in Dia x 10.063in Deep - CP810 - Visual Sound, Inc.
Broomall, PA, USA
Backbox-Recessed-8in Spkr, Steel, 12in Dia x 10.063in Deep
CP810
Backbox-Recessed-8in Spkr, Steel, 12in Dia x 10.063in Deep CP810
Lowell Manufacturing Company CP810: 12" dia. x 10.06"D. steel backbox with extended lip for cutouts in sheetrock or plaster, 1.5" acoustic batting, and 4 knockouts (0.5"-0.75"). Black. Screw-mount fits grilles: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB-8-6, WB8H.

Lowell Manufacturing Company

CP810: 12" dia. x 10.06"D. steel backbox with extended lip for cutouts in sheetrock or plaster, 1.5" acoustic batting, and 4 knockouts (0.5"-0.75"). Black. Screw-mount fits grilles: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB-8-6, WB8H.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CP810
Product Name Backbox-Recessed-8in Spkr, Steel, 12in Dia x 10.063in Deep
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7166453 - RS Components, Ltd.
Specs
Size 0.63 inch (16 mm)
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 85 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details