Visual Sound, Inc. High performance passive ceiling-mount system CP499

Description
EAW - Eastern Acoustic Works, Inc. Woofers couple to act like a 12 inch woofer 1.4 inch exit HF on large format 90° (conical) horn The CP499 is a low-cost high-performance ceiling loudspeaker. Its unique design utilizes four 6-inch low/mid frequency cone drivers arrayed around a medium format 90° x 90° degree HF horn. The HF horn is mated to a 1.4 in exit compression driver. This configuration centers the low and high frequency axes to provide the same type of point source performance as a traditional coaxial design. This also allows the use of a much larger HF horn and provides significantly improved HF pattern control to much lower frequencies than typical co-axial ceiling loudspeakers. The four low/mid drivers are arrayed to extend useful pattern control to below 400 Hz. Additionally their smaller cone size provides far better reproduction of critical midrange frequencies without sacrificing output capabilities.
Description
EAW - Eastern Acoustic Works, Inc. Woofers couple to act like a 12 inch woofer 1.4 inch exit HF on large format 90° (conical) horn The CP499 is a low-cost high-performance ceiling loudspeaker. Its unique design utilizes four 6-inch low/mid frequency cone drivers arrayed around a medium format 90° x 90° degree HF horn. The HF horn is mated to a 1.4 in exit compression driver. This configuration centers the low and high frequency axes to provide the same type of point source performance as a traditional coaxial design. This also allows the use of a much larger HF horn and provides significantly improved HF pattern control to much lower frequencies than typical co-axial ceiling loudspeakers. The four low/mid drivers are arrayed to extend useful pattern control to below 400 Hz. Additionally their smaller cone size provides far better reproduction of critical midrange frequencies without sacrificing output capabilities.

Suppliers

Company
Product
Description
Supplier Links
High performance passive ceiling-mount system - CP499 - Visual Sound, Inc.
Broomall, PA, USA
High performance passive ceiling-mount system
CP499
High performance passive ceiling-mount system CP499
EAW - Eastern Acoustic Works, Inc. Woofers couple to act like a 12 inch woofer 1.4 inch exit HF on large format 90° (conical) horn The CP499 is a low-cost high-performance ceiling loudspeaker. Its unique design utilizes four 6-inch low/mid frequency cone drivers arrayed around a medium format 90° x 90° degree HF horn. The HF horn is mated to a 1.4 in exit compression driver. This configuration centers the low and high frequency axes to provide the same type of point source performance as a traditional coaxial design. This also allows the use of a much larger HF horn and provides significantly improved HF pattern control to much lower frequencies than typical co-axial ceiling loudspeakers. The four low/mid drivers are arrayed to extend useful pattern control to below 400 Hz. Additionally their smaller cone size provides far better reproduction of critical midrange frequencies without sacrificing output capabilities.

EAW - Eastern Acoustic Works, Inc. Woofers couple to act like a 12 inch woofer 1.4 inch exit HF on large format 90° (conical) horn

The CP499 is a low-cost high-performance ceiling loudspeaker. Its unique design utilizes four 6-inch low/mid frequency cone drivers arrayed around a medium format 90° x 90° degree HF horn. The HF horn is mated to a 1.4 in exit compression driver. This configuration centers the low and high frequency axes to provide the same type of point source performance as a traditional coaxial design. This also allows the use of a much larger HF horn and provides significantly improved HF pattern control to much lower frequencies than typical co-axial ceiling loudspeakers. The four low/mid drivers are arrayed to extend useful pattern control to below 400 Hz. Additionally their smaller cone size provides far better reproduction of critical midrange frequencies without sacrificing output capabilities.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CP499
Product Name High performance passive ceiling-mount system
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-MV-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526998 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 98 dB
Impedance 8 ohms
Size 5.12 inch (130 mm)
View Details
SDS Woofer, 4
Specs
Nominal Power 30 watts
Sensitivity 84.8 dB
Resonance Frequency 63 Hz
View Details
2 suppliers
Enclosed Tower Coaxial Speaker System, Gloss White, Classic Grilles (100 W, 4 Ω) - M770-ETX-CG-WH - JL Audio, Inc.
Specs
Nominal Power 100 watts
Maximum Power 225 watts
Impedance 4 ohms
View Details