Visual Sound, Inc. High performance passive ceiling-mount system CP466

Description
EAW - Eastern Acoustic Works, Inc. Woofers couple to act like a 12-inch woofer 1.4-inch exit HF on large format 60° (conical) horn The CP466 is a low-cost high-performance ceiling loudspeaker. Its unique design utilizes four 6-in low/mid frequency cone drivers arrayed around a medium format 60° x 60° degree HF horn. The HF horn is mated to a 1.4-in exit compression driver. This configuration centers the low and high frequency axes to provide the same type of point source performance as a traditional coaxial design. This also allows the use of a much larger HF horn and provides significantly improved HF pattern control to much lower frequencies than typical co-axial ceiling loudspeakers. The four low/mid drivers are arrayed to extend useful pattern control to below 400 Hz. Additionally their smaller cone size provides far better reproduction of critical midrange frequencies without sacrificing output capabilities.
Description
EAW - Eastern Acoustic Works, Inc. Woofers couple to act like a 12-inch woofer 1.4-inch exit HF on large format 60° (conical) horn The CP466 is a low-cost high-performance ceiling loudspeaker. Its unique design utilizes four 6-in low/mid frequency cone drivers arrayed around a medium format 60° x 60° degree HF horn. The HF horn is mated to a 1.4-in exit compression driver. This configuration centers the low and high frequency axes to provide the same type of point source performance as a traditional coaxial design. This also allows the use of a much larger HF horn and provides significantly improved HF pattern control to much lower frequencies than typical co-axial ceiling loudspeakers. The four low/mid drivers are arrayed to extend useful pattern control to below 400 Hz. Additionally their smaller cone size provides far better reproduction of critical midrange frequencies without sacrificing output capabilities.

Suppliers

Company
Product
Description
Supplier Links
High performance passive ceiling-mount system - CP466 - Visual Sound, Inc.
Broomall, PA, USA
High performance passive ceiling-mount system
CP466
High performance passive ceiling-mount system CP466
EAW - Eastern Acoustic Works, Inc. Woofers couple to act like a 12-inch woofer 1.4-inch exit HF on large format 60° (conical) horn The CP466 is a low-cost high-performance ceiling loudspeaker. Its unique design utilizes four 6-in low/mid frequency cone drivers arrayed around a medium format 60° x 60° degree HF horn. The HF horn is mated to a 1.4-in exit compression driver. This configuration centers the low and high frequency axes to provide the same type of point source performance as a traditional coaxial design. This also allows the use of a much larger HF horn and provides significantly improved HF pattern control to much lower frequencies than typical co-axial ceiling loudspeakers. The four low/mid drivers are arrayed to extend useful pattern control to below 400 Hz. Additionally their smaller cone size provides far better reproduction of critical midrange frequencies without sacrificing output capabilities.

EAW - Eastern Acoustic Works, Inc. Woofers couple to act like a 12-inch woofer 1.4-inch exit HF on large format 60° (conical) horn

The CP466 is a low-cost high-performance ceiling loudspeaker. Its unique design utilizes four 6-in low/mid frequency cone drivers arrayed around a medium format 60° x 60° degree HF horn. The HF horn is mated to a 1.4-in exit compression driver. This configuration centers the low and high frequency axes to provide the same type of point source performance as a traditional coaxial design. This also allows the use of a much larger HF horn and provides significantly improved HF pattern control to much lower frequencies than typical co-axial ceiling loudspeakers. The four low/mid drivers are arrayed to extend useful pattern control to below 400 Hz. Additionally their smaller cone size provides far better reproduction of critical midrange frequencies without sacrificing output capabilities.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CP466
Product Name High performance passive ceiling-mount system
Unlock Full Specs
to access all available technical data

Similar Products

PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Speakers - 7755053 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 109 dB
Size 8.43 inch (214 mm)
View Details
Speakers - PLS-75F25AL05-08-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 107 Hz
View Details