Visual Sound, Inc. Backbox-Recessed-12in Spkr, Steel, 1cu ft, 16in Dia x 10.5in Deep CP1210

Description
Lowell Manufacturing Company CP1210: 16.06" dia. x 10.5"D. steel backbox with extended lip features acoustic lining (1.5"), knockouts and mounting bracket with studs to install transformer (TLM100A) and speaker (12P150) in plenums with minimal height. Mounts grille RS12AW or WB12. Black.
Description
Lowell Manufacturing Company CP1210: 16.06" dia. x 10.5"D. steel backbox with extended lip features acoustic lining (1.5"), knockouts and mounting bracket with studs to install transformer (TLM100A) and speaker (12P150) in plenums with minimal height. Mounts grille RS12AW or WB12. Black.

Suppliers

Company
Product
Description
Supplier Links
Backbox-Recessed-12in Spkr, Steel, 1cu ft, 16in Dia x 10.5in Deep - CP1210 - Visual Sound, Inc.
Broomall, PA, USA
Backbox-Recessed-12in Spkr, Steel, 1cu ft, 16in Dia x 10.5in Deep
CP1210
Backbox-Recessed-12in Spkr, Steel, 1cu ft, 16in Dia x 10.5in Deep CP1210
Lowell Manufacturing Company CP1210: 16.06" dia. x 10.5"D. steel backbox with extended lip features acoustic lining (1.5"), knockouts and mounting bracket with studs to install transformer (TLM100A) and speaker (12P150) in plenums with minimal height. Mounts grille RS12AW or WB12. Black.

Lowell Manufacturing Company

CP1210: 16.06" dia. x 10.5"D. steel backbox with extended lip features acoustic lining (1.5"), knockouts and mounting bracket with studs to install transformer (TLM100A) and speaker (12P150) in plenums with minimal height. Mounts grille RS12AW or WB12. Black.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CP1210
Product Name Backbox-Recessed-12in Spkr, Steel, 1cu ft, 16in Dia x 10.5in Deep
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526804 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details