Visual Sound, Inc. Surface-Mount Subwoofer-Satellite Loudspeaker System Control 52 Satellite Speaker

Description
JBL Professional The stylish Control 52 satellite loudspeaker produces superb high fidelity sound via a low-distortion 60 mm (2.5 in) driver, which features a secondary bucking magnet for high efficiency, rubber half roll surround for enhanced bass performance ... The stylish Control 52 satellite loudspeaker produces superb high fidelity sound via a low-distortion 60 mm (2.5 in) driver, which features a secondary bucking magnet for high efficiency, rubber half roll surround for enhanced bass performance, 19 mm (0.75 in) copper clad aluminum wire voice coil on a vented Nomex® former for high fidelity and reliability, and a copper-capped pole piece for more consistent impedance and extended high frequency response. The wall bracket allows each speaker to be angled up to 45° off-axis. Stylish, unobtrusive design fits into a wide variety of decors High fidelity sound Selectable 70V/100V for distributed lines, or low impedance Versatility for either two or four satellite speakers per system Ability to mix and match with Control Contractor 40 Series in-ceiling models Wall-mount brackets included Available in black or white
Description
JBL Professional The stylish Control 52 satellite loudspeaker produces superb high fidelity sound via a low-distortion 60 mm (2.5 in) driver, which features a secondary bucking magnet for high efficiency, rubber half roll surround for enhanced bass performance ... The stylish Control 52 satellite loudspeaker produces superb high fidelity sound via a low-distortion 60 mm (2.5 in) driver, which features a secondary bucking magnet for high efficiency, rubber half roll surround for enhanced bass performance, 19 mm (0.75 in) copper clad aluminum wire voice coil on a vented Nomex® former for high fidelity and reliability, and a copper-capped pole piece for more consistent impedance and extended high frequency response. The wall bracket allows each speaker to be angled up to 45° off-axis. Stylish, unobtrusive design fits into a wide variety of decors High fidelity sound Selectable 70V/100V for distributed lines, or low impedance Versatility for either two or four satellite speakers per system Ability to mix and match with Control Contractor 40 Series in-ceiling models Wall-mount brackets included Available in black or white

Suppliers

Company
Product
Description
Supplier Links
Surface-Mount Subwoofer-Satellite Loudspeaker System - Control 52 Satellite Speaker - Visual Sound, Inc.
Broomall, PA, USA
Surface-Mount Subwoofer-Satellite Loudspeaker System
Control 52 Satellite Speaker
Surface-Mount Subwoofer-Satellite Loudspeaker System Control 52 Satellite Speaker
JBL Professional The stylish Control 52 satellite loudspeaker produces superb high fidelity sound via a low-distortion 60 mm (2.5 in) driver, which features a secondary bucking magnet for high efficiency, rubber half roll surround for enhanced bass performance ... The stylish Control 52 satellite loudspeaker produces superb high fidelity sound via a low-distortion 60 mm (2.5 in) driver, which features a secondary bucking magnet for high efficiency, rubber half roll surround for enhanced bass performance, 19 mm (0.75 in) copper clad aluminum wire voice coil on a vented Nomex® former for high fidelity and reliability, and a copper-capped pole piece for more consistent impedance and extended high frequency response. The wall bracket allows each speaker to be angled up to 45° off-axis. Stylish, unobtrusive design fits into a wide variety of decors High fidelity sound Selectable 70V/100V for distributed lines, or low impedance Versatility for either two or four satellite speakers per system Ability to mix and match with Control Contractor 40 Series in-ceiling models Wall-mount brackets included Available in black or white

JBL Professional

The stylish Control 52 satellite loudspeaker produces superb high fidelity sound via a low-distortion 60 mm (2.5 in) driver, which features a secondary bucking magnet for high efficiency, rubber half roll surround for enhanced bass performance ...

The stylish Control 52 satellite loudspeaker produces superb high fidelity sound via a low-distortion 60 mm (2.5 in) driver, which features a secondary bucking magnet for high efficiency, rubber half roll surround for enhanced bass performance, 19 mm (0.75 in) copper clad aluminum wire voice coil on a vented Nomex® former for high fidelity and reliability, and a copper-capped pole piece for more consistent impedance and extended high frequency response. The wall bracket allows each speaker to be angled up to 45° off-axis.

  • Stylish, unobtrusive design fits into a wide variety of decors
  • High fidelity sound
  • Selectable 70V/100V for distributed lines, or low impedance
  • Versatility for either two or four satellite speakers per system
  • Ability to mix and match with Control Contractor 40 Series in-ceiling models
  • Wall-mount brackets included
  • Available in black or white
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Control 52 Satellite Speaker
Product Name Surface-Mount Subwoofer-Satellite Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

50GC SelecTone Amplified Speakers - 50GC-024BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Miniature Speakers - 7542097 - RS Components, Ltd.
Specs
Size 0.59 inch (15 mm)
View Details
Speaker - DC35S-WP - MISCO
Specs
Nominal Power 4 watts
Impedance 8 ohms
Sensitivity 93 dB
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 377 ohms
Sensitivity 114 dB
Size 0.31 inch (8 mm)
View Details