Visual Sound, Inc. Control Contractor 40 - Low Profile Control 47LP

Description
JBL Professional Built on the same platform as the Control 47C/T, the Control 47LP is a low-profile model intended for locations with limited above-ceiling clearance (only 5.6 inches deep). The system features the same great sonic character and wide 120° of coverage as the Control 47C/T and is perfect for settings ranging from restaurant and retail to large casinos and beyond.
Description
JBL Professional Built on the same platform as the Control 47C/T, the Control 47LP is a low-profile model intended for locations with limited above-ceiling clearance (only 5.6 inches deep). The system features the same great sonic character and wide 120° of coverage as the Control 47C/T and is perfect for settings ranging from restaurant and retail to large casinos and beyond.

Suppliers

Company
Product
Description
Supplier Links
Control Contractor 40 - Low Profile - Control 47LP - Visual Sound, Inc.
Broomall, PA, USA
Control Contractor 40 - Low Profile
Control 47LP
Control Contractor 40 - Low Profile Control 47LP
JBL Professional Built on the same platform as the Control 47C/T, the Control 47LP is a low-profile model intended for locations with limited above-ceiling clearance (only 5.6 inches deep). The system features the same great sonic character and wide 120° of coverage as the Control 47C/T and is perfect for settings ranging from restaurant and retail to large casinos and beyond.

JBL Professional

Built on the same platform as the Control 47C/T, the Control 47LP is a low-profile model intended for locations with limited above-ceiling clearance (only 5.6 inches deep). The system features the same great sonic character and wide 120° of coverage as the Control 47C/T and is perfect for settings ranging from restaurant and retail to large casinos and beyond.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Control 47LP
Product Name Control Contractor 40 - Low Profile
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 2318269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 500 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details