Visual Sound, Inc. 8 Inch Coaxial Ceiling Loudspeaker with 70V/100V Transformer CONTROL 328CT

Description
JBL Professional Control 328CT is a high power 200 mm (8 in) coax speaker with a 60W multi-tap 70V/100V transformer, 250 watts, 45 Hz - 18 kHz. Control 328C has been engineered from the ground up to deliver exceptional next-generation performance in a coaxial point source design ceiling loudspeaker. The combination of the low frequency cone and the shaped mounting baffle performs as a true 12 inch (300 mm) diameter waveguide for the high frequencies. A unique metal throat transitions seemlessly to the horn to eliminate high frequency beaming which is common among this category of speaker. The result is a coaxial speaker with wide, extremely consistent 120° coverage on a broadband basis. The transformer version Control 328CT comes with a pre-attached top quality, low saturation 60 Watt multi-tap transformer for 70V/100V distributed speaker lines. Consistent 120° broadband pattern control covers an extremely large area Shaped mounting baffle provides the pattern control of a 300 mm (12 in) horn from a 200 mm (8 in) driver 200 mm (8 in) woofer with Kevlarreinforced cone and 50 mm (2 in) voice-coil 25 mm (1 inch exit) compression driver Extraordinary clarity for speech and vocals with extended frequency response for music 250 Watt power handling with very high sensitivity provides high SPL capability Advanced high-slope crossover network for constant coverage and smooth, natural midrange Clean, contemporary grille and optional backbox available 60W multi-tap 70V/100V transformer
Description
JBL Professional Control 328CT is a high power 200 mm (8 in) coax speaker with a 60W multi-tap 70V/100V transformer, 250 watts, 45 Hz - 18 kHz. Control 328C has been engineered from the ground up to deliver exceptional next-generation performance in a coaxial point source design ceiling loudspeaker. The combination of the low frequency cone and the shaped mounting baffle performs as a true 12 inch (300 mm) diameter waveguide for the high frequencies. A unique metal throat transitions seemlessly to the horn to eliminate high frequency beaming which is common among this category of speaker. The result is a coaxial speaker with wide, extremely consistent 120° coverage on a broadband basis. The transformer version Control 328CT comes with a pre-attached top quality, low saturation 60 Watt multi-tap transformer for 70V/100V distributed speaker lines. Consistent 120° broadband pattern control covers an extremely large area Shaped mounting baffle provides the pattern control of a 300 mm (12 in) horn from a 200 mm (8 in) driver 200 mm (8 in) woofer with Kevlarreinforced cone and 50 mm (2 in) voice-coil 25 mm (1 inch exit) compression driver Extraordinary clarity for speech and vocals with extended frequency response for music 250 Watt power handling with very high sensitivity provides high SPL capability Advanced high-slope crossover network for constant coverage and smooth, natural midrange Clean, contemporary grille and optional backbox available 60W multi-tap 70V/100V transformer

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
8 Inch Coaxial Ceiling Loudspeaker with 70V/100V Transformer
CONTROL 328CT
8 Inch Coaxial Ceiling Loudspeaker with 70V/100V Transformer CONTROL 328CT
JBL Professional Control 328CT is a high power 200 mm (8 in) coax speaker with a 60W multi-tap 70V/100V transformer, 250 watts, 45 Hz - 18 kHz. Control 328C has been engineered from the ground up to deliver exceptional next-generation performance in a coaxial point source design ceiling loudspeaker. The combination of the low frequency cone and the shaped mounting baffle performs as a true 12 inch (300 mm) diameter waveguide for the high frequencies. A unique metal throat transitions seemlessly to the horn to eliminate high frequency beaming which is common among this category of speaker. The result is a coaxial speaker with wide, extremely consistent 120° coverage on a broadband basis. The transformer version Control 328CT comes with a pre-attached top quality, low saturation 60 Watt multi-tap transformer for 70V/100V distributed speaker lines. Consistent 120° broadband pattern control covers an extremely large area Shaped mounting baffle provides the pattern control of a 300 mm (12 in) horn from a 200 mm (8 in) driver 200 mm (8 in) woofer with Kevlarreinforced cone and 50 mm (2 in) voice-coil 25 mm (1 inch exit) compression driver Extraordinary clarity for speech and vocals with extended frequency response for music 250 Watt power handling with very high sensitivity provides high SPL capability Advanced high-slope crossover network for constant coverage and smooth, natural midrange Clean, contemporary grille and optional backbox available 60W multi-tap 70V/100V transformer

JBL Professional

Control 328CT is a high power 200 mm (8 in) coax speaker with a 60W multi-tap 70V/100V transformer, 250 watts, 45 Hz - 18 kHz.

Control 328C has been engineered from the ground up to deliver exceptional next-generation performance in a coaxial point source design ceiling loudspeaker. The combination of the low frequency cone and the shaped mounting baffle performs as a true 12 inch (300 mm) diameter waveguide for the high frequencies. A unique metal throat transitions seemlessly to the horn to eliminate high frequency beaming which is common among this category of speaker. The result is a coaxial speaker with wide, extremely consistent 120° coverage on a broadband basis. The transformer version Control 328CT comes with a pre-attached top quality, low saturation 60 Watt multi-tap transformer for 70V/100V distributed speaker lines.

  • Consistent 120° broadband pattern control covers an extremely large area
  • Shaped mounting baffle provides the pattern control of a 300 mm (12 in) horn from a 200 mm (8 in) driver
  • 200 mm (8 in) woofer with Kevlarreinforced cone and 50 mm (2 in) voice-coil
  • 25 mm (1 inch exit) compression driver
  • Extraordinary clarity for speech and vocals with extended frequency response for music
  • 250 Watt power handling with very high sensitivity provides high SPL capability
  • Advanced high-slope crossover network for constant coverage and smooth, natural midrange
  • Clean, contemporary grille and optional backbox available
  • 60W multi-tap 70V/100V transformer
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CONTROL 328CT
Product Name 8 Inch Coaxial Ceiling Loudspeaker with 70V/100V Transformer
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Speaker Drivers - 1218641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.18 inch (30 mm)
View Details
Energy Power Bar Soundbar -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Frequency Response 50 to 20000 Hz
Weight 2267.57 g (80.00 oz)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details