Visual Sound, Inc. 12 Inch High-Power Coaxial Ceiling Loudspeaker with Medium Format Compression Driver CONTROL 322C

Description
JBL Professional Control 322C is a high-power 300 mm (12 in) coax speaker, 400 watts, 32 Hz - 20 kHz. Control 322C delivers exceptional next-generation performance in a coaxial point source design ceiling loudspeaker. The low frequency cone performs as a true 12 inch (300 mm) diameter waveguide for the high frequencies. A unique metal throat transitions seemlessly to the horn to eliminate high frequency beaming which is common among this category of speaker. The result is a coaxial speaker with extremely consistent 90° coverage on a broadband basis. Consistent 90° broadband pattern control Kevlar-reinforced 300 mm (12 in) woofer with 75 mm (3 inch) voice-coil cone Medium-format compression driver Extraordinary clarity for speech and vocals with extended frequency response for music Power handling of 400 Watts with high sensitivity provides high SPL capability Advanced high-slope crossover network for constant coverage and smooth, natural midrange Clean, contemporary grille and optional backbox available
Description
JBL Professional Control 322C is a high-power 300 mm (12 in) coax speaker, 400 watts, 32 Hz - 20 kHz. Control 322C delivers exceptional next-generation performance in a coaxial point source design ceiling loudspeaker. The low frequency cone performs as a true 12 inch (300 mm) diameter waveguide for the high frequencies. A unique metal throat transitions seemlessly to the horn to eliminate high frequency beaming which is common among this category of speaker. The result is a coaxial speaker with extremely consistent 90° coverage on a broadband basis. Consistent 90° broadband pattern control Kevlar-reinforced 300 mm (12 in) woofer with 75 mm (3 inch) voice-coil cone Medium-format compression driver Extraordinary clarity for speech and vocals with extended frequency response for music Power handling of 400 Watts with high sensitivity provides high SPL capability Advanced high-slope crossover network for constant coverage and smooth, natural midrange Clean, contemporary grille and optional backbox available

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
12 Inch High-Power Coaxial Ceiling Loudspeaker with Medium Format Compression Driver
CONTROL 322C
12 Inch High-Power Coaxial Ceiling Loudspeaker with Medium Format Compression Driver CONTROL 322C
JBL Professional Control 322C is a high-power 300 mm (12 in) coax speaker, 400 watts, 32 Hz - 20 kHz. Control 322C delivers exceptional next-generation performance in a coaxial point source design ceiling loudspeaker. The low frequency cone performs as a true 12 inch (300 mm) diameter waveguide for the high frequencies. A unique metal throat transitions seemlessly to the horn to eliminate high frequency beaming which is common among this category of speaker. The result is a coaxial speaker with extremely consistent 90° coverage on a broadband basis. Consistent 90° broadband pattern control Kevlar-reinforced 300 mm (12 in) woofer with 75 mm (3 inch) voice-coil cone Medium-format compression driver Extraordinary clarity for speech and vocals with extended frequency response for music Power handling of 400 Watts with high sensitivity provides high SPL capability Advanced high-slope crossover network for constant coverage and smooth, natural midrange Clean, contemporary grille and optional backbox available

JBL Professional

Control 322C is a high-power 300 mm (12 in) coax speaker, 400 watts, 32 Hz - 20 kHz.

Control 322C delivers exceptional next-generation performance in a coaxial point source design ceiling loudspeaker. The low frequency cone performs as a true 12 inch (300 mm) diameter waveguide for the high frequencies. A unique metal throat transitions seemlessly to the horn to eliminate high frequency beaming which is common among this category of speaker. The result is a coaxial speaker with extremely consistent 90° coverage on a broadband basis.

  • Consistent 90° broadband pattern control
  • Kevlar-reinforced 300 mm (12 in) woofer with 75 mm (3 inch) voice-coil cone
  • Medium-format compression driver
  • Extraordinary clarity for speech and vocals with extended frequency response for music
  • Power handling of 400 Watts with high sensitivity provides high SPL capability
  • Advanced high-slope crossover network for constant coverage and smooth, natural midrange
  • Clean, contemporary grille and optional backbox available
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CONTROL 322C
Product Name 12 Inch High-Power Coaxial Ceiling Loudspeaker with Medium Format Compression Driver
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 7564624 - RS Components, Ltd.
Specs
Impedance 4 ohms
View Details
EF-500 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 100 watts
Impedance 6 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details