Visual Sound, Inc. 12 Inch Premium Coaxial Ceiling Loudspeaker with 70V/100V Transformer CONTROL 321CT

Description
JBL Professional CONTROL 321CT is a premium medium-power 300 mm (12 in) coax speaker with a 60W multi-tap 70V/100V transformer, 250 watts, 34 Hz - 18 kHz. Control 321CT has been engineered from the ground up to deliver exceptional next-generation performance in a coaxial point source design ceiling loudspeaker. The low frequency cone performs as a true 12 inch (300 mm) diameter waveguide for the high frequencies. A unique metal throat transitions seemlessly to the horn to eliminate high frequency beaming which is common among this category of speaker. The result is a coaxial speaker with extremely consistent 90° coverage on a broadband basis. The transformer version Control 321CT comes with a pre-attached top quality, low saturation 60 Watt multi-tap transformer for use on 70V or 100V distributed speaker lines. Consistent 90° broadband pattern control 300 mm (12 in) woofer with Kevlar-reinforced cone with 50 mm (2 in) voice-coil 25 mm (1 exit) compression driver Extraordinary clarity for speech and vocals with extended frequency response for music 250 Watt power handling with high sensitivity provides high SPL capability Advanced high-slope crossover network for constant coverage and smooth, natural midrange Clean, contemporary grille and optional backbox available 60W multi-tap 70V/100V transformer
Description
JBL Professional CONTROL 321CT is a premium medium-power 300 mm (12 in) coax speaker with a 60W multi-tap 70V/100V transformer, 250 watts, 34 Hz - 18 kHz. Control 321CT has been engineered from the ground up to deliver exceptional next-generation performance in a coaxial point source design ceiling loudspeaker. The low frequency cone performs as a true 12 inch (300 mm) diameter waveguide for the high frequencies. A unique metal throat transitions seemlessly to the horn to eliminate high frequency beaming which is common among this category of speaker. The result is a coaxial speaker with extremely consistent 90° coverage on a broadband basis. The transformer version Control 321CT comes with a pre-attached top quality, low saturation 60 Watt multi-tap transformer for use on 70V or 100V distributed speaker lines. Consistent 90° broadband pattern control 300 mm (12 in) woofer with Kevlar-reinforced cone with 50 mm (2 in) voice-coil 25 mm (1 exit) compression driver Extraordinary clarity for speech and vocals with extended frequency response for music 250 Watt power handling with high sensitivity provides high SPL capability Advanced high-slope crossover network for constant coverage and smooth, natural midrange Clean, contemporary grille and optional backbox available 60W multi-tap 70V/100V transformer

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
12 Inch Premium Coaxial Ceiling Loudspeaker with 70V/100V Transformer
CONTROL 321CT
12 Inch Premium Coaxial Ceiling Loudspeaker with 70V/100V Transformer CONTROL 321CT
JBL Professional CONTROL 321CT is a premium medium-power 300 mm (12 in) coax speaker with a 60W multi-tap 70V/100V transformer, 250 watts, 34 Hz - 18 kHz. Control 321CT has been engineered from the ground up to deliver exceptional next-generation performance in a coaxial point source design ceiling loudspeaker. The low frequency cone performs as a true 12 inch (300 mm) diameter waveguide for the high frequencies. A unique metal throat transitions seemlessly to the horn to eliminate high frequency beaming which is common among this category of speaker. The result is a coaxial speaker with extremely consistent 90° coverage on a broadband basis. The transformer version Control 321CT comes with a pre-attached top quality, low saturation 60 Watt multi-tap transformer for use on 70V or 100V distributed speaker lines. Consistent 90° broadband pattern control 300 mm (12 in) woofer with Kevlar-reinforced cone with 50 mm (2 in) voice-coil 25 mm (1 exit) compression driver Extraordinary clarity for speech and vocals with extended frequency response for music 250 Watt power handling with high sensitivity provides high SPL capability Advanced high-slope crossover network for constant coverage and smooth, natural midrange Clean, contemporary grille and optional backbox available 60W multi-tap 70V/100V transformer

JBL Professional

CONTROL 321CT is a premium medium-power 300 mm (12 in) coax speaker with a 60W multi-tap 70V/100V transformer, 250 watts, 34 Hz - 18 kHz.

Control 321CT has been engineered from the ground up to deliver exceptional next-generation performance in a coaxial point source design ceiling loudspeaker. The low frequency cone performs as a true 12 inch (300 mm) diameter waveguide for the high frequencies. A unique metal throat transitions seemlessly to the horn to eliminate high frequency beaming which is common among this category of speaker. The result is a coaxial speaker with extremely consistent 90° coverage on a broadband basis. The transformer version Control 321CT comes with a pre-attached top quality, low saturation 60 Watt multi-tap transformer for use on 70V or 100V distributed speaker lines.

  • Consistent 90° broadband pattern control
  • 300 mm (12 in) woofer with Kevlar-reinforced cone with 50 mm (2 in) voice-coil
  • 25 mm (1 exit) compression driver
  • Extraordinary clarity for speech and vocals with extended frequency response for music
  • 250 Watt power handling with high sensitivity provides high SPL capability
  • Advanced high-slope crossover network for constant coverage and smooth, natural midrange
  • Clean, contemporary grille and optional backbox available
  • 60W multi-tap 70V/100V transformer
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CONTROL 321CT
Product Name 12 Inch Premium Coaxial Ceiling Loudspeaker with 70V/100V Transformer
Unlock Full Specs
to access all available technical data

Similar Products

LP4 StreamLine Low Profile Mini Sounders - LP4-09-028 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 to 110 dB
Size 3.00 inch (76 mm)
Weight 280.00 g (9.88 oz)
View Details
EAS-8C In-Wall/In-Ceiling Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 125 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details