Visual Sound, Inc. 8 Inch Two-Way High Output Speaker System with 70V/100V Transformer, Black CONTROL 28T-60

Description
JBL Professional The Control® 28T is the largest of JBL Professional's Control Contractor Series indoor/outdoor loudspeakers. Its rich sonic character makes the Control® 28T a perfect choice for restaurants, health clubs, under balcony, outdoor theme & water parks, or other applications where foreground/backgroun d music and paging are required. The Control 28T can be used in either 70.7V or 100V distributed-line sound systems. Taps are provided at 60W, 30W and 15W (plus a 7.5W tap for use on 70.7V systems only). The unique InvisiBall mounting hardware is included in each system and makes short work of permanent installation. The InvisiBall mounting method adds the benefit of vertical rotation of up to &plusm;37 degree and horizontal rotation of up to &plusm;44 degree. Because InvisiBall adjustments are made through a hidden access behind the logo badge, the grill never needs to be removed, while providing a high degree of theft deterrence as well. Weather resistance is maximized by coating the woofer cone in polypropylene and terminating its circumference in JBL's WeatherEdge™, a seamless, rubberized extension of the woofer surround that provides added protection to critical transducer elements. The polycarbonate tweeter diaphragm is reinforced with a thin film of titanium for added rigidity and endurance against sun, salt and moisture. Zinc plated grilles resist rusting in the harshest conditions. The Control® 28T readily accepts a variety of paints and finishes to match any decor. 55 Hz to 15 kHz frequency range (-10 dB) 175 watts continuous program power capacity 60W, 30W, 15W, 7.5W taps at 70V 60W, 30W, 15W taps at 100V 2.8 kHz crossover frequency High-Impact Polystyrene (HIPS) enclosure Spring-loaded input terminals Isolation transformer for 70.7V/100V distributed-line sound systems Components: 8" Polypropylene coated woofer, 1" Titanium coated horn loaded tweeter Built-in InvisiBall ® mounting hardware Weather resistant enclosure and transducers Readily paintable 90 degree x 90 degree high frequency horn Overload Protection Circuitry Available in black
Description
JBL Professional The Control® 28T is the largest of JBL Professional's Control Contractor Series indoor/outdoor loudspeakers. Its rich sonic character makes the Control® 28T a perfect choice for restaurants, health clubs, under balcony, outdoor theme & water parks, or other applications where foreground/backgroun d music and paging are required. The Control 28T can be used in either 70.7V or 100V distributed-line sound systems. Taps are provided at 60W, 30W and 15W (plus a 7.5W tap for use on 70.7V systems only). The unique InvisiBall mounting hardware is included in each system and makes short work of permanent installation. The InvisiBall mounting method adds the benefit of vertical rotation of up to &plusm;37 degree and horizontal rotation of up to &plusm;44 degree. Because InvisiBall adjustments are made through a hidden access behind the logo badge, the grill never needs to be removed, while providing a high degree of theft deterrence as well. Weather resistance is maximized by coating the woofer cone in polypropylene and terminating its circumference in JBL's WeatherEdge™, a seamless, rubberized extension of the woofer surround that provides added protection to critical transducer elements. The polycarbonate tweeter diaphragm is reinforced with a thin film of titanium for added rigidity and endurance against sun, salt and moisture. Zinc plated grilles resist rusting in the harshest conditions. The Control® 28T readily accepts a variety of paints and finishes to match any decor. 55 Hz to 15 kHz frequency range (-10 dB) 175 watts continuous program power capacity 60W, 30W, 15W, 7.5W taps at 70V 60W, 30W, 15W taps at 100V 2.8 kHz crossover frequency High-Impact Polystyrene (HIPS) enclosure Spring-loaded input terminals Isolation transformer for 70.7V/100V distributed-line sound systems Components: 8" Polypropylene coated woofer, 1" Titanium coated horn loaded tweeter Built-in InvisiBall ® mounting hardware Weather resistant enclosure and transducers Readily paintable 90 degree x 90 degree high frequency horn Overload Protection Circuitry Available in black

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
8 Inch Two-Way High Output Speaker System with 70V/100V Transformer, Black
CONTROL 28T-60
8 Inch Two-Way High Output Speaker System with 70V/100V Transformer, Black CONTROL 28T-60
JBL Professional The Control® 28T is the largest of JBL Professional's Control Contractor Series indoor/outdoor loudspeakers. Its rich sonic character makes the Control® 28T a perfect choice for restaurants, health clubs, under balcony, outdoor theme & water parks, or other applications where foreground/backgroun d music and paging are required. The Control 28T can be used in either 70.7V or 100V distributed-line sound systems. Taps are provided at 60W, 30W and 15W (plus a 7.5W tap for use on 70.7V systems only). The unique InvisiBall mounting hardware is included in each system and makes short work of permanent installation. The InvisiBall mounting method adds the benefit of vertical rotation of up to &plusm;37 degree and horizontal rotation of up to &plusm;44 degree. Because InvisiBall adjustments are made through a hidden access behind the logo badge, the grill never needs to be removed, while providing a high degree of theft deterrence as well. Weather resistance is maximized by coating the woofer cone in polypropylene and terminating its circumference in JBL's WeatherEdge™, a seamless, rubberized extension of the woofer surround that provides added protection to critical transducer elements. The polycarbonate tweeter diaphragm is reinforced with a thin film of titanium for added rigidity and endurance against sun, salt and moisture. Zinc plated grilles resist rusting in the harshest conditions. The Control® 28T readily accepts a variety of paints and finishes to match any decor. 55 Hz to 15 kHz frequency range (-10 dB) 175 watts continuous program power capacity 60W, 30W, 15W, 7.5W taps at 70V 60W, 30W, 15W taps at 100V 2.8 kHz crossover frequency High-Impact Polystyrene (HIPS) enclosure Spring-loaded input terminals Isolation transformer for 70.7V/100V distributed-line sound systems Components: 8" Polypropylene coated woofer, 1" Titanium coated horn loaded tweeter Built-in InvisiBall ® mounting hardware Weather resistant enclosure and transducers Readily paintable 90 degree x 90 degree high frequency horn Overload Protection Circuitry Available in black

JBL Professional

The Control® 28T is the largest of JBL Professional's Control Contractor Series indoor/outdoor loudspeakers. Its rich sonic character makes the Control® 28T a perfect choice for restaurants, health clubs, under balcony, outdoor theme & water parks, or other applications where foreground/background music and paging are required. The Control 28T can be used in either 70.7V or 100V distributed-line sound systems. Taps are provided at 60W, 30W and 15W (plus a 7.5W tap for use on 70.7V systems only). The unique InvisiBall mounting hardware is included in each system and makes short work of permanent installation. The InvisiBall mounting method adds the benefit of vertical rotation of up to &plusm;37 degree and horizontal rotation of up to &plusm;44 degree. Because InvisiBall adjustments are made through a hidden access behind the logo badge, the grill never needs to be removed, while providing a high degree of theft deterrence as well. Weather resistance is maximized by coating the woofer cone in polypropylene and terminating its circumference in JBL's WeatherEdge™, a seamless, rubberized extension of the woofer surround that provides added protection to critical transducer elements. The polycarbonate tweeter diaphragm is reinforced with a thin film of titanium for added rigidity and endurance against sun, salt and moisture. Zinc plated grilles resist rusting in the harshest conditions. The Control® 28T readily accepts a variety of paints and finishes to match any decor.

  • 55 Hz to 15 kHz frequency range (-10 dB)
  • 175 watts continuous program power capacity
  • 60W, 30W, 15W, 7.5W taps at 70V
  • 60W, 30W, 15W taps at 100V
  • 2.8 kHz crossover frequency
  • High-Impact Polystyrene (HIPS) enclosure
  • Spring-loaded input terminals
  • Isolation transformer for 70.7V/100V distributed-line sound systems
  • Components: 8" Polypropylene coated woofer, 1" Titanium coated horn loaded tweeter
  • Built-in InvisiBall ® mounting hardware
  • Weather resistant enclosure and transducers
  • Readily paintable
  • 90 degree x 90 degree high frequency horn
  • Overload Protection Circuitry
  • Available in black
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CONTROL 28T-60
Product Name 8 Inch Two-Way High Output Speaker System with 70V/100V Transformer, Black
Unlock Full Specs
to access all available technical data

Similar Products

AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-70B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Speakers - 527034 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
Car Audio, Subwoofer - SPG555PS - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Nominal Power 1000 watts
Impedance 2 ohms
Frequency Response 34 Hz
View Details
Speakers - PSR-29F08S02-JQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 84 dB
Nominal Power 0.2500 watts
Maximum Power 0.5000 watts
View Details
3 suppliers