Visual Sound, Inc. 6.5 Inch, 2-way Ceiling Speaker with 70V/100V Transformer CONTROL 26CT

Description
JBL Professional The Control 26CT is a powerhouse ceiling speaker containing a coaxially mounted 6.5 inch woofer and 3/4 inch titanium-coated tweeter, able to deliver maximum sound level over a wide coverage area. The Control 26C is a compact ceiling speaker providing premium performance in background, foreground music sound systems. The Control 26C is perfectly suited for a wide variety of applications from casinos and hotels to upscale restaurants and themed locations. High power handling, wide frequency response and low distortion make the Control 26C ideal for sound systems requiring a higher fidelity sound from ceiling loudspeakers. The premium performance capability ensures excellent sound character, providing pleasant, enveloping sound throughout the listening area. The optional Control 26CT version includes a multitap transformer for 70V/100V systems. Coaxially mounted 165 mm (6.5 in) woofer with butyl rubber surround and 19 mm (¾ in) titanium coated diffraction-loaded tweeter High power, wide frequency response and low distortion for high sound level capability Wide coverage allows fewer speakers, reducing the cost of the installed sound system without sacrificing performance Multitap transformer for a 70V or 100V line distribution system Packaged with grille, backcan and tile rails for fast installation and easy dealer stocking
Description
JBL Professional The Control 26CT is a powerhouse ceiling speaker containing a coaxially mounted 6.5 inch woofer and 3/4 inch titanium-coated tweeter, able to deliver maximum sound level over a wide coverage area. The Control 26C is a compact ceiling speaker providing premium performance in background, foreground music sound systems. The Control 26C is perfectly suited for a wide variety of applications from casinos and hotels to upscale restaurants and themed locations. High power handling, wide frequency response and low distortion make the Control 26C ideal for sound systems requiring a higher fidelity sound from ceiling loudspeakers. The premium performance capability ensures excellent sound character, providing pleasant, enveloping sound throughout the listening area. The optional Control 26CT version includes a multitap transformer for 70V/100V systems. Coaxially mounted 165 mm (6.5 in) woofer with butyl rubber surround and 19 mm (¾ in) titanium coated diffraction-loaded tweeter High power, wide frequency response and low distortion for high sound level capability Wide coverage allows fewer speakers, reducing the cost of the installed sound system without sacrificing performance Multitap transformer for a 70V or 100V line distribution system Packaged with grille, backcan and tile rails for fast installation and easy dealer stocking

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
6.5 Inch, 2-way Ceiling Speaker with 70V/100V Transformer
CONTROL 26CT
6.5 Inch, 2-way Ceiling Speaker with 70V/100V Transformer CONTROL 26CT
JBL Professional The Control 26CT is a powerhouse ceiling speaker containing a coaxially mounted 6.5 inch woofer and 3/4 inch titanium-coated tweeter, able to deliver maximum sound level over a wide coverage area. The Control 26C is a compact ceiling speaker providing premium performance in background, foreground music sound systems. The Control 26C is perfectly suited for a wide variety of applications from casinos and hotels to upscale restaurants and themed locations. High power handling, wide frequency response and low distortion make the Control 26C ideal for sound systems requiring a higher fidelity sound from ceiling loudspeakers. The premium performance capability ensures excellent sound character, providing pleasant, enveloping sound throughout the listening area. The optional Control 26CT version includes a multitap transformer for 70V/100V systems. Coaxially mounted 165 mm (6.5 in) woofer with butyl rubber surround and 19 mm (¾ in) titanium coated diffraction-loaded tweeter High power, wide frequency response and low distortion for high sound level capability Wide coverage allows fewer speakers, reducing the cost of the installed sound system without sacrificing performance Multitap transformer for a 70V or 100V line distribution system Packaged with grille, backcan and tile rails for fast installation and easy dealer stocking

JBL Professional

The Control 26CT is a powerhouse ceiling speaker containing a coaxially mounted 6.5 inch woofer and 3/4 inch titanium-coated tweeter, able to deliver maximum sound level over a wide coverage area.

The Control 26C is a compact ceiling speaker providing premium performance in background, foreground music sound systems. The Control 26C is perfectly suited for a wide variety of applications from casinos and hotels to upscale restaurants and themed locations. High power handling, wide frequency response and low distortion make the Control 26C ideal for sound systems requiring a higher fidelity sound from ceiling loudspeakers. The premium performance capability ensures excellent sound character, providing pleasant, enveloping sound throughout the listening area. The optional Control 26CT version includes a multitap transformer for 70V/100V systems.

  • Coaxially mounted 165 mm (6.5 in) woofer with butyl rubber surround and 19 mm (¾ in) titanium coated diffraction-loaded tweeter
  • High power, wide frequency response and low distortion for high sound level capability
  • Wide coverage allows fewer speakers, reducing the cost of the installed sound system without sacrificing performance
  • Multitap transformer for a 70V or 100V line distribution system
  • Packaged with grille, backcan and tile rails for fast installation and easy dealer stocking
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CONTROL 26CT
Product Name 6.5 Inch, 2-way Ceiling Speaker with 70V/100V Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526853 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 116 dB
Impedance 8 ohms
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
CM Series Speakers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 360 ohms
Sensitivity 103 dB
Size 0.33 inch (8 mm)
View Details