Visual Sound, Inc. 5.25 Inch Two-Way Shielded Monitor Speaker System with 70V/100V Transformer, White CONTROL 25AV-WH

Description
JBL Professional The Control® 25AV utilizes a deep cabinet, high power components and complex network to achieve extremely smooth high fidelity performance from a compact 2-way loudspeaker. Premium performance capability and even coverage ensures excellent sound quality throughout the listening area. Magnetic shielding allows use of the speaker in close proximity to video monitors. The top-quality transformer, with reduced saturation, allows use on either 70 volt or 100 volt distributed speaker lines, with similar performance fidelity. In the bypass position, the high 8 impedance allows use of more speakers on a loudspeaker line. The unique, global patent pending InvisiBall ® mounting method is simple to install, aims easily, and provides a high degree of theft deterrence. The cabinet accepts a variety of paints to match any décor. Weather resistance is maximized by a stainless steel grille, which is paintable. Coating the woofer in polypropylene and terminating its circumference in JBL's WeatherEdgeTM, a seamless, butyl rubber extension of the woofer surround, protects critical transducer elements. The polycarbonate tweeter diaphragm is reinforced with a thin film of titanium for added rigidity and endurance. Nickel/zinc rust-resistant terminals ensure a secure input connection. JBL's exclusive SonicGuard overload protection is virtually inaudible to the listener, ensuring reliability while providing full fidelity sound. The Control 25AV can be used full range or low frequencies can be further augmented with the addition of one of the Control Contractor subwoofer models. 70 Hz to 23 kHz frequency range (-10 dB) 200 watts continuous program power capacity 87 dB sensitivity (1W/1m) 100 degree x 100 degree nominal dispersion 60W, 30W, 15W, 7.5W taps at 70V 60W, 30W, 15W taps at 100V 8 ohms bypass 3 kHz crossover frequency High-Impact Polystyrene (HIPS) enclosure Video shielded for use near video monitors Stainless steel grille for harsh environments Zinc-plated screw down input terminal strip Video shielded for use near video monitors Extremely smooth frequency response Stainless steel grille for harsh environments 60 Watt transformer for 70V or 100V lines, with 8 ohms thru SonicGuard overload protection 130 mm (5¼ inch) polypropylene coated woofer, 10 mm (¾ inch) titanium coated horn-loaded tweeter Includes InvisiBall ® mounting hardware and sealed input panel cover Screw-down input terminals Available in white
Description
JBL Professional The Control® 25AV utilizes a deep cabinet, high power components and complex network to achieve extremely smooth high fidelity performance from a compact 2-way loudspeaker. Premium performance capability and even coverage ensures excellent sound quality throughout the listening area. Magnetic shielding allows use of the speaker in close proximity to video monitors. The top-quality transformer, with reduced saturation, allows use on either 70 volt or 100 volt distributed speaker lines, with similar performance fidelity. In the bypass position, the high 8 impedance allows use of more speakers on a loudspeaker line. The unique, global patent pending InvisiBall ® mounting method is simple to install, aims easily, and provides a high degree of theft deterrence. The cabinet accepts a variety of paints to match any décor. Weather resistance is maximized by a stainless steel grille, which is paintable. Coating the woofer in polypropylene and terminating its circumference in JBL's WeatherEdgeTM, a seamless, butyl rubber extension of the woofer surround, protects critical transducer elements. The polycarbonate tweeter diaphragm is reinforced with a thin film of titanium for added rigidity and endurance. Nickel/zinc rust-resistant terminals ensure a secure input connection. JBL's exclusive SonicGuard overload protection is virtually inaudible to the listener, ensuring reliability while providing full fidelity sound. The Control 25AV can be used full range or low frequencies can be further augmented with the addition of one of the Control Contractor subwoofer models. 70 Hz to 23 kHz frequency range (-10 dB) 200 watts continuous program power capacity 87 dB sensitivity (1W/1m) 100 degree x 100 degree nominal dispersion 60W, 30W, 15W, 7.5W taps at 70V 60W, 30W, 15W taps at 100V 8 ohms bypass 3 kHz crossover frequency High-Impact Polystyrene (HIPS) enclosure Video shielded for use near video monitors Stainless steel grille for harsh environments Zinc-plated screw down input terminal strip Video shielded for use near video monitors Extremely smooth frequency response Stainless steel grille for harsh environments 60 Watt transformer for 70V or 100V lines, with 8 ohms thru SonicGuard overload protection 130 mm (5¼ inch) polypropylene coated woofer, 10 mm (¾ inch) titanium coated horn-loaded tweeter Includes InvisiBall ® mounting hardware and sealed input panel cover Screw-down input terminals Available in white

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
5.25 Inch Two-Way Shielded Monitor Speaker System with 70V/100V Transformer, White
CONTROL 25AV-WH
5.25 Inch Two-Way Shielded Monitor Speaker System with 70V/100V Transformer, White CONTROL 25AV-WH
JBL Professional The Control® 25AV utilizes a deep cabinet, high power components and complex network to achieve extremely smooth high fidelity performance from a compact 2-way loudspeaker. Premium performance capability and even coverage ensures excellent sound quality throughout the listening area. Magnetic shielding allows use of the speaker in close proximity to video monitors. The top-quality transformer, with reduced saturation, allows use on either 70 volt or 100 volt distributed speaker lines, with similar performance fidelity. In the bypass position, the high 8 impedance allows use of more speakers on a loudspeaker line. The unique, global patent pending InvisiBall ® mounting method is simple to install, aims easily, and provides a high degree of theft deterrence. The cabinet accepts a variety of paints to match any décor. Weather resistance is maximized by a stainless steel grille, which is paintable. Coating the woofer in polypropylene and terminating its circumference in JBL's WeatherEdgeTM, a seamless, butyl rubber extension of the woofer surround, protects critical transducer elements. The polycarbonate tweeter diaphragm is reinforced with a thin film of titanium for added rigidity and endurance. Nickel/zinc rust-resistant terminals ensure a secure input connection. JBL's exclusive SonicGuard overload protection is virtually inaudible to the listener, ensuring reliability while providing full fidelity sound. The Control 25AV can be used full range or low frequencies can be further augmented with the addition of one of the Control Contractor subwoofer models. 70 Hz to 23 kHz frequency range (-10 dB) 200 watts continuous program power capacity 87 dB sensitivity (1W/1m) 100 degree x 100 degree nominal dispersion 60W, 30W, 15W, 7.5W taps at 70V 60W, 30W, 15W taps at 100V 8 ohms bypass 3 kHz crossover frequency High-Impact Polystyrene (HIPS) enclosure Video shielded for use near video monitors Stainless steel grille for harsh environments Zinc-plated screw down input terminal strip Video shielded for use near video monitors Extremely smooth frequency response Stainless steel grille for harsh environments 60 Watt transformer for 70V or 100V lines, with 8 ohms thru SonicGuard overload protection 130 mm (5¼ inch) polypropylene coated woofer, 10 mm (¾ inch) titanium coated horn-loaded tweeter Includes InvisiBall ® mounting hardware and sealed input panel cover Screw-down input terminals Available in white

JBL Professional

The Control® 25AV utilizes a deep cabinet, high power components and complex network to achieve extremely smooth high fidelity performance from a compact 2-way loudspeaker. Premium performance capability and even coverage ensures excellent sound quality throughout the listening area. Magnetic shielding allows use of the speaker in close proximity to video monitors. The top-quality transformer, with reduced saturation, allows use on either 70 volt or 100 volt distributed speaker lines, with similar performance fidelity. In the bypass position, the high 8 impedance allows use of more speakers on a loudspeaker line. The unique, global patent pending InvisiBall ® mounting method is simple to install, aims easily, and provides a high degree of theft deterrence. The cabinet accepts a variety of paints to match any décor. Weather resistance is maximized by a stainless steel grille, which is paintable. Coating the woofer in polypropylene and terminating its circumference in JBL's WeatherEdgeTM, a seamless, butyl rubber extension of the woofer surround, protects critical transducer elements. The polycarbonate tweeter diaphragm is reinforced with a thin film of titanium for added rigidity and endurance. Nickel/zinc rust-resistant terminals ensure a secure input connection. JBL's exclusive SonicGuard overload protection is virtually inaudible to the listener, ensuring reliability while providing full fidelity sound. The Control 25AV can be used full range or low frequencies can be further augmented with the addition of one of the Control Contractor subwoofer models.

  • 70 Hz to 23 kHz frequency range (-10 dB)
  • 200 watts continuous program power capacity
  • 87 dB sensitivity (1W/1m)
  • 100 degree x 100 degree nominal dispersion
  • 60W, 30W, 15W, 7.5W taps at 70V
  • 60W, 30W, 15W taps at 100V
  • 8 ohms bypass
  • 3 kHz crossover frequency
  • High-Impact Polystyrene (HIPS) enclosure
  • Video shielded for use near video monitors
  • Stainless steel grille for harsh environments
  • Zinc-plated screw down input terminal strip
  • Video shielded for use near video monitors
  • Extremely smooth frequency response
  • Stainless steel grille for harsh environments
  • 60 Watt transformer for 70V or 100V lines, with 8 ohms thru
  • SonicGuard overload protection
  • 130 mm (5¼ inch) polypropylene coated woofer, 10 mm (¾ inch) titanium coated horn-loaded tweeter
  • Includes InvisiBall ® mounting hardware and sealed input panel cover
  • Screw-down input terminals
  • Available in white
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CONTROL 25AV-WH
Product Name 5.25 Inch Two-Way Shielded Monitor Speaker System with 70V/100V Transformer, White
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 690 ohms
Sensitivity 102 dB
Size 0.25 inch (6 mm)
View Details