Visual Sound, Inc. 4 Inch, 2-way Compact Ceiling Speaker with 70V/100V Transformer CONTROL 24CT MICRO

Description
JBL Professional The Control 24CT Micro is compact in-ceiling speaker that provides full, high quality sound for background music and music-plus-paging systems. This speaker is ideally suited for a wide variety of applications, from restaurants and specialty retail stores to professional offices and airports. Low distortion and a smooth, natural frequency response make the Control 24CT Micro ideal for medium volume business music systems as well as for the medium to low SPL segments of larger or louder systems. Low frequency output can be augmented with the addition of one of the Control Contractor subwoofer models. Similar mid/high frequency voicing to other JBL Control Contractor loudspeakers can, in many systems, allow for mixing and matching of models within zones without requiring separate equalization. The Control 24CT Micro includes a multitap transformer for 70V or 100V systems. Extremely wide 150° coverage Smooth frequency response 4½ inch (115 mm) woofer, injection molded graphite cone with butyl rubber surround ½ inch (12 mm) polycarbonate tweeter for extended response Control 24CT Micro includes 8W multitap transformer for 70V/100V systems Shallow 4-inch (100 mm) depth Packaged with grille, backcan and tile rails for fast installation and easy dealer stocking
Description
JBL Professional The Control 24CT Micro is compact in-ceiling speaker that provides full, high quality sound for background music and music-plus-paging systems. This speaker is ideally suited for a wide variety of applications, from restaurants and specialty retail stores to professional offices and airports. Low distortion and a smooth, natural frequency response make the Control 24CT Micro ideal for medium volume business music systems as well as for the medium to low SPL segments of larger or louder systems. Low frequency output can be augmented with the addition of one of the Control Contractor subwoofer models. Similar mid/high frequency voicing to other JBL Control Contractor loudspeakers can, in many systems, allow for mixing and matching of models within zones without requiring separate equalization. The Control 24CT Micro includes a multitap transformer for 70V or 100V systems. Extremely wide 150° coverage Smooth frequency response 4½ inch (115 mm) woofer, injection molded graphite cone with butyl rubber surround ½ inch (12 mm) polycarbonate tweeter for extended response Control 24CT Micro includes 8W multitap transformer for 70V/100V systems Shallow 4-inch (100 mm) depth Packaged with grille, backcan and tile rails for fast installation and easy dealer stocking

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
4 Inch, 2-way Compact Ceiling Speaker with 70V/100V Transformer
CONTROL 24CT MICRO
4 Inch, 2-way Compact Ceiling Speaker with 70V/100V Transformer CONTROL 24CT MICRO
JBL Professional The Control 24CT Micro is compact in-ceiling speaker that provides full, high quality sound for background music and music-plus-paging systems. This speaker is ideally suited for a wide variety of applications, from restaurants and specialty retail stores to professional offices and airports. Low distortion and a smooth, natural frequency response make the Control 24CT Micro ideal for medium volume business music systems as well as for the medium to low SPL segments of larger or louder systems. Low frequency output can be augmented with the addition of one of the Control Contractor subwoofer models. Similar mid/high frequency voicing to other JBL Control Contractor loudspeakers can, in many systems, allow for mixing and matching of models within zones without requiring separate equalization. The Control 24CT Micro includes a multitap transformer for 70V or 100V systems. Extremely wide 150° coverage Smooth frequency response 4½ inch (115 mm) woofer, injection molded graphite cone with butyl rubber surround ½ inch (12 mm) polycarbonate tweeter for extended response Control 24CT Micro includes 8W multitap transformer for 70V/100V systems Shallow 4-inch (100 mm) depth Packaged with grille, backcan and tile rails for fast installation and easy dealer stocking

JBL Professional

The Control 24CT Micro is compact in-ceiling speaker that provides full, high quality sound for background music and music-plus-paging systems. This speaker is ideally suited for a wide variety of applications, from restaurants and specialty retail stores to professional offices and airports. Low distortion and a smooth, natural frequency response make the Control 24CT Micro ideal for medium volume business music systems as well as for the medium to low SPL segments of larger or louder systems. Low frequency output can be augmented with the addition of one of the Control Contractor subwoofer models. Similar mid/high frequency voicing to other JBL Control Contractor loudspeakers can, in many systems, allow for mixing and matching of models within zones without requiring separate equalization. The Control 24CT Micro includes a multitap transformer for 70V or 100V systems.

  • Extremely wide 150° coverage
  • Smooth frequency response
  • 4½ inch (115 mm) woofer, injection molded graphite cone with butyl rubber surround
  • ½ inch (12 mm) polycarbonate tweeter for extended response
  • Control 24CT Micro includes 8W multitap transformer for 70V/100V systems
  • Shallow 4-inch (100 mm) depth
  • Packaged with grille, backcan and tile rails for fast installation and easy dealer stocking
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CONTROL 24CT MICRO
Product Name 4 Inch, 2-way Compact Ceiling Speaker with 70V/100V Transformer
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speakers - 526966 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
V-S Surround Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 125 watts
Impedance 8 ohms
Sensitivity 89.5 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details