Visual Sound, Inc. 4 Inch, 2-way Ceiling Speaker Control 24C

Description
JBL Professional Most compact of the JBL ceiling speakers, the Control 24C contains a coaxially mounted 4 inch woofer and 3/4 inch titanium-coated tweeter, providing high-fidelity sound over an extremely wide coverage area. The Control 24C is a compact ceiling speaker providing premium performance in background, foreground and music-pluspaging sound systems. The Control 24C is perfectly suited for a wide variety of applications from professional offices and airports to restaurants and specialty retail stores. High power handling, wide frequency response and low distortion make the Control 24C ideal for sound systems requiring a higher fidelity sound from ceiling loudspeakers. The premium performance capability ensures excellent sound character, providing pleasant, enveloping sound throughout the listening area. The Control 24C's 16 ohm impedance allows use of multiple speakers in parallel without having to use a more expensive constant voltage distributed system. Coaxially mounted 100 mm (4 in) woofer with butyl rubber surround and 19 mm (¾ in) titanium coated diffraction-loaded tweeter High power, wide frequency response and low distortion for high sound level capability Wide coverage allows fewer speakers, reducing the cost of the installed sound system without sacrificing performance JBL's exclusive SonicGuardTM overload protection allows higher operational levels and improved system reliability (24C only) Packaged with grille, backcan and tile rails for fast installation and easy dealer stocking Steel back-can with removable locking connector
Description
JBL Professional Most compact of the JBL ceiling speakers, the Control 24C contains a coaxially mounted 4 inch woofer and 3/4 inch titanium-coated tweeter, providing high-fidelity sound over an extremely wide coverage area. The Control 24C is a compact ceiling speaker providing premium performance in background, foreground and music-pluspaging sound systems. The Control 24C is perfectly suited for a wide variety of applications from professional offices and airports to restaurants and specialty retail stores. High power handling, wide frequency response and low distortion make the Control 24C ideal for sound systems requiring a higher fidelity sound from ceiling loudspeakers. The premium performance capability ensures excellent sound character, providing pleasant, enveloping sound throughout the listening area. The Control 24C's 16 ohm impedance allows use of multiple speakers in parallel without having to use a more expensive constant voltage distributed system. Coaxially mounted 100 mm (4 in) woofer with butyl rubber surround and 19 mm (¾ in) titanium coated diffraction-loaded tweeter High power, wide frequency response and low distortion for high sound level capability Wide coverage allows fewer speakers, reducing the cost of the installed sound system without sacrificing performance JBL's exclusive SonicGuardTM overload protection allows higher operational levels and improved system reliability (24C only) Packaged with grille, backcan and tile rails for fast installation and easy dealer stocking Steel back-can with removable locking connector

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
4 Inch, 2-way Ceiling Speaker
Control 24C
4 Inch, 2-way Ceiling Speaker Control 24C
JBL Professional Most compact of the JBL ceiling speakers, the Control 24C contains a coaxially mounted 4 inch woofer and 3/4 inch titanium-coated tweeter, providing high-fidelity sound over an extremely wide coverage area. The Control 24C is a compact ceiling speaker providing premium performance in background, foreground and music-pluspaging sound systems. The Control 24C is perfectly suited for a wide variety of applications from professional offices and airports to restaurants and specialty retail stores. High power handling, wide frequency response and low distortion make the Control 24C ideal for sound systems requiring a higher fidelity sound from ceiling loudspeakers. The premium performance capability ensures excellent sound character, providing pleasant, enveloping sound throughout the listening area. The Control 24C's 16 ohm impedance allows use of multiple speakers in parallel without having to use a more expensive constant voltage distributed system. Coaxially mounted 100 mm (4 in) woofer with butyl rubber surround and 19 mm (¾ in) titanium coated diffraction-loaded tweeter High power, wide frequency response and low distortion for high sound level capability Wide coverage allows fewer speakers, reducing the cost of the installed sound system without sacrificing performance JBL's exclusive SonicGuardTM overload protection allows higher operational levels and improved system reliability (24C only) Packaged with grille, backcan and tile rails for fast installation and easy dealer stocking Steel back-can with removable locking connector

JBL Professional

Most compact of the JBL ceiling speakers, the Control 24C contains a coaxially mounted 4 inch woofer and 3/4 inch titanium-coated tweeter, providing high-fidelity sound over an extremely wide coverage area.

The Control 24C is a compact ceiling speaker providing premium performance in background, foreground and music-pluspaging sound systems. The Control 24C is perfectly suited for a wide variety of applications from professional offices and airports to restaurants and specialty retail stores. High power handling, wide frequency response and low distortion make the Control 24C ideal for sound systems requiring a higher fidelity sound from ceiling loudspeakers. The premium performance capability ensures excellent sound character, providing pleasant, enveloping sound throughout the listening area. The Control 24C's 16 ohm impedance allows use of multiple speakers in parallel without having to use a more expensive constant voltage distributed system.

  • Coaxially mounted 100 mm (4 in) woofer with butyl rubber surround and 19 mm (¾ in) titanium coated diffraction-loaded tweeter
  • High power, wide frequency response and low distortion for high sound level capability
  • Wide coverage allows fewer speakers, reducing the cost of the installed sound system without sacrificing performance
  • JBL's exclusive SonicGuardTM overload protection allows higher operational levels and improved system reliability (24C only)
  • Packaged with grille, backcan and tile rails for fast installation and easy dealer stocking
  • Steel back-can with removable locking connector
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Control 24C
Product Name 4 Inch, 2-way Ceiling Speaker
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 7564602 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
V-Mini 5.1 Home Theater System -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 4000 Hz
View Details