Visual Sound, Inc. 4 Inch, 2-way Compact Ceiling Speaker CONTROL 24C MICRO

Description
JBL Professional The Control 24C Micro is compact in-ceiling speaker that provides full, high quality sound for background music and music-plus-paging systems. This speaker is ideally suited for a wide variety of applications, from restaurants and specialty retail stores to professional offices and airports. Low distortion and a smooth, natural frequency response make the Control 24C Micro ideal for medium volume business music systems as well as for the medium to low SPL segments of larger or louder systems. Low frequency output can be augmented with the addition of one of the Control Contractor subwoofer models. Similar mid/high frequency voicing to other JBL Control Contractor loudspeakers can, in many systems, allow for mixing and matching of models within zones without requiring separate equalization. Extremely wide 150° coverage Smooth frequency response 4½ inch (115 mm) woofer, injection molded graphite cone with butyl rubber surround ½ inch (12 mm) polycarbonate tweeter for extended response Control 24C Micro is 8 ohms and handles 15W Shallow 4-inch (100 mm) depth Packaged with grille, backcan and tile rails for fast installation and easy dealer stocking
Description
JBL Professional The Control 24C Micro is compact in-ceiling speaker that provides full, high quality sound for background music and music-plus-paging systems. This speaker is ideally suited for a wide variety of applications, from restaurants and specialty retail stores to professional offices and airports. Low distortion and a smooth, natural frequency response make the Control 24C Micro ideal for medium volume business music systems as well as for the medium to low SPL segments of larger or louder systems. Low frequency output can be augmented with the addition of one of the Control Contractor subwoofer models. Similar mid/high frequency voicing to other JBL Control Contractor loudspeakers can, in many systems, allow for mixing and matching of models within zones without requiring separate equalization. Extremely wide 150° coverage Smooth frequency response 4½ inch (115 mm) woofer, injection molded graphite cone with butyl rubber surround ½ inch (12 mm) polycarbonate tweeter for extended response Control 24C Micro is 8 ohms and handles 15W Shallow 4-inch (100 mm) depth Packaged with grille, backcan and tile rails for fast installation and easy dealer stocking

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
4 Inch, 2-way Compact Ceiling Speaker
CONTROL 24C MICRO
4 Inch, 2-way Compact Ceiling Speaker CONTROL 24C MICRO
JBL Professional The Control 24C Micro is compact in-ceiling speaker that provides full, high quality sound for background music and music-plus-paging systems. This speaker is ideally suited for a wide variety of applications, from restaurants and specialty retail stores to professional offices and airports. Low distortion and a smooth, natural frequency response make the Control 24C Micro ideal for medium volume business music systems as well as for the medium to low SPL segments of larger or louder systems. Low frequency output can be augmented with the addition of one of the Control Contractor subwoofer models. Similar mid/high frequency voicing to other JBL Control Contractor loudspeakers can, in many systems, allow for mixing and matching of models within zones without requiring separate equalization. Extremely wide 150° coverage Smooth frequency response 4½ inch (115 mm) woofer, injection molded graphite cone with butyl rubber surround ½ inch (12 mm) polycarbonate tweeter for extended response Control 24C Micro is 8 ohms and handles 15W Shallow 4-inch (100 mm) depth Packaged with grille, backcan and tile rails for fast installation and easy dealer stocking

JBL Professional

The Control 24C Micro is compact in-ceiling speaker that provides full, high quality sound for background music and music-plus-paging systems. This speaker is ideally suited for a wide variety of applications, from restaurants and specialty retail stores to professional offices and airports. Low distortion and a smooth, natural frequency response make the Control 24C Micro ideal for medium volume business music systems as well as for the medium to low SPL segments of larger or louder systems. Low frequency output can be augmented with the addition of one of the Control Contractor subwoofer models. Similar mid/high frequency voicing to other JBL Control Contractor loudspeakers can, in many systems, allow for mixing and matching of models within zones without requiring separate equalization.

  • Extremely wide 150° coverage
  • Smooth frequency response
  • 4½ inch (115 mm) woofer, injection molded graphite cone with butyl rubber surround
  • ½ inch (12 mm) polycarbonate tweeter for extended response
  • Control 24C Micro is 8 ohms and handles 15W
  • Shallow 4-inch (100 mm) depth
  • Packaged with grille, backcan and tile rails for fast installation and easy dealer stocking
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CONTROL 24C MICRO
Product Name 4 Inch, 2-way Compact Ceiling Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.02 inch (102 mm)
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
EC/FEC Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 840 ohms
Sensitivity 108 dB
Size 0.30 inch (8 mm)
View Details