Visual Sound, Inc. 6.5" Coaxial Ceiling Loudspeaker with HF Compression Driver All-in-One Design Control 226C/T

Description
JBL Professional The JBL Professional Control 226C/T is a premium in-ceiling professional loudspeaker designed for applications requiring superior quality sound in ceilingmount applications. Delivering exceptional next-generation performance in a medium format coaxial point source design, the Control 226C/T incorporates breakthrough performance features such as best-in-class pattern control to provide a consistent sound throughout the listening area. Especially wide coverage allows fewer speakers to cover the space, reducing both the material and labor cost for the installation. Consistent 120° broadband pattern control for exceptional coverage. Coaxial design featuring: • Kevlar-reinforced 165 mm (6.5 in) woofer • 25 mm (1 in) compression driver. Extraordinary clarity for speech and vocals with extended frequency response for music. 150 Watts Power Handling. Advanced high-slope crossover network for constant coverage and smooth, natural midrange. Integrated back can with clean, contemporary grille.
Description
JBL Professional The JBL Professional Control 226C/T is a premium in-ceiling professional loudspeaker designed for applications requiring superior quality sound in ceilingmount applications. Delivering exceptional next-generation performance in a medium format coaxial point source design, the Control 226C/T incorporates breakthrough performance features such as best-in-class pattern control to provide a consistent sound throughout the listening area. Especially wide coverage allows fewer speakers to cover the space, reducing both the material and labor cost for the installation. Consistent 120° broadband pattern control for exceptional coverage. Coaxial design featuring: • Kevlar-reinforced 165 mm (6.5 in) woofer • 25 mm (1 in) compression driver. Extraordinary clarity for speech and vocals with extended frequency response for music. 150 Watts Power Handling. Advanced high-slope crossover network for constant coverage and smooth, natural midrange. Integrated back can with clean, contemporary grille.

Suppliers

Company
Product
Description
Supplier Links
6.5
Broomall, PA, USA
6.5" Coaxial Ceiling Loudspeaker with HF Compression Driver All-in-One Design
Control 226C/T
6.5" Coaxial Ceiling Loudspeaker with HF Compression Driver All-in-One Design Control 226C/T
JBL Professional The JBL Professional Control 226C/T is a premium in-ceiling professional loudspeaker designed for applications requiring superior quality sound in ceilingmount applications. Delivering exceptional next-generation performance in a medium format coaxial point source design, the Control 226C/T incorporates breakthrough performance features such as best-in-class pattern control to provide a consistent sound throughout the listening area. Especially wide coverage allows fewer speakers to cover the space, reducing both the material and labor cost for the installation. Consistent 120° broadband pattern control for exceptional coverage. Coaxial design featuring: • Kevlar-reinforced 165 mm (6.5 in) woofer • 25 mm (1 in) compression driver. Extraordinary clarity for speech and vocals with extended frequency response for music. 150 Watts Power Handling. Advanced high-slope crossover network for constant coverage and smooth, natural midrange. Integrated back can with clean, contemporary grille.

JBL Professional

The JBL Professional Control 226C/T is a premium in-ceiling professional loudspeaker designed for applications requiring superior quality sound in ceilingmount applications. Delivering exceptional next-generation performance in a medium format coaxial point source design, the Control 226C/T incorporates breakthrough performance features such as best-in-class pattern control to provide a consistent sound throughout the listening area. Especially wide coverage allows fewer speakers to cover the space, reducing both the material and labor cost for the installation.

  • Consistent 120° broadband pattern control for exceptional coverage.
  • Coaxial design featuring: • Kevlar-reinforced 165 mm (6.5 in) woofer
  • • 25 mm (1 in) compression driver.
  • Extraordinary clarity for speech and vocals with extended frequency response for music.
  • 150 Watts Power Handling.
  • Advanced high-slope crossover network for constant coverage and smooth, natural midrange.
  • Integrated back can with clean, contemporary grille.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Control 226C/T
Product Name 6.5" Coaxial Ceiling Loudspeaker with HF Compression Driver All-in-One Design
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527037 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 106 dB
Impedance 8 ohms
Frequency Response 16 Hz
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-120-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 500 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details