Visual Sound, Inc. In-Ceiling Subwoofer with 70V/100V Transformer CONTROL 19CST

Description
JBL Professional The unique Nested-Chamber design and Linear Dynamic™ port of the JBL Control 19CS subwoofer allows powerful low-frequency reinforcement from a compact in-ceiling enclosure. The Control 19CS is an ideal addition to any system, resulting in full-fidelity, high level sound. The Control 19CST has a special subwoofer band transformer for use on 70V or 100V line distribution systems. The Control 19CS uses advanced proprietary technologies to produce powerful bass from a low profile in-ceiling design. The Control 19CS is perfectly suited to augment the low frequency output of any of the Control Contractor loudspeakers. High power handling and low distortion make the Control 19CS an ideal addition for sound systems requiring a higher fidelity sound from ceiling loudspeakers. The unique Nested Chamber design delivers high output from a compact enclosure, while the acoustic lowpass character of this design means it is easy to augment a full-range sound system without an external crossover or separate amp channel. The Linear DynamicsTM port design originally developed for JBL's concert speaker systems, produces extended deep bass output. Unique Nested ChamberTM design and Linear Dynamic ApertureTM port design delivers high output from a compact enclosure Component: Long excursion 200 mm (8 in) driver Packaged with grille, backcan and tile rails for fast installation and easy stocking Simple installation and wire connection method Special subwoofer band transformer for use on 70V or 100V line distribution systems
Description
JBL Professional The unique Nested-Chamber design and Linear Dynamic™ port of the JBL Control 19CS subwoofer allows powerful low-frequency reinforcement from a compact in-ceiling enclosure. The Control 19CS is an ideal addition to any system, resulting in full-fidelity, high level sound. The Control 19CST has a special subwoofer band transformer for use on 70V or 100V line distribution systems. The Control 19CS uses advanced proprietary technologies to produce powerful bass from a low profile in-ceiling design. The Control 19CS is perfectly suited to augment the low frequency output of any of the Control Contractor loudspeakers. High power handling and low distortion make the Control 19CS an ideal addition for sound systems requiring a higher fidelity sound from ceiling loudspeakers. The unique Nested Chamber design delivers high output from a compact enclosure, while the acoustic lowpass character of this design means it is easy to augment a full-range sound system without an external crossover or separate amp channel. The Linear DynamicsTM port design originally developed for JBL's concert speaker systems, produces extended deep bass output. Unique Nested ChamberTM design and Linear Dynamic ApertureTM port design delivers high output from a compact enclosure Component: Long excursion 200 mm (8 in) driver Packaged with grille, backcan and tile rails for fast installation and easy stocking Simple installation and wire connection method Special subwoofer band transformer for use on 70V or 100V line distribution systems

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
In-Ceiling Subwoofer with 70V/100V Transformer
CONTROL 19CST
In-Ceiling Subwoofer with 70V/100V Transformer CONTROL 19CST
JBL Professional The unique Nested-Chamber design and Linear Dynamic™ port of the JBL Control 19CS subwoofer allows powerful low-frequency reinforcement from a compact in-ceiling enclosure. The Control 19CS is an ideal addition to any system, resulting in full-fidelity, high level sound. The Control 19CST has a special subwoofer band transformer for use on 70V or 100V line distribution systems. The Control 19CS uses advanced proprietary technologies to produce powerful bass from a low profile in-ceiling design. The Control 19CS is perfectly suited to augment the low frequency output of any of the Control Contractor loudspeakers. High power handling and low distortion make the Control 19CS an ideal addition for sound systems requiring a higher fidelity sound from ceiling loudspeakers. The unique Nested Chamber design delivers high output from a compact enclosure, while the acoustic lowpass character of this design means it is easy to augment a full-range sound system without an external crossover or separate amp channel. The Linear DynamicsTM port design originally developed for JBL's concert speaker systems, produces extended deep bass output. Unique Nested ChamberTM design and Linear Dynamic ApertureTM port design delivers high output from a compact enclosure Component: Long excursion 200 mm (8 in) driver Packaged with grille, backcan and tile rails for fast installation and easy stocking Simple installation and wire connection method Special subwoofer band transformer for use on 70V or 100V line distribution systems

JBL Professional

The unique Nested-Chamber design and Linear Dynamic™ port of the JBL Control 19CS subwoofer allows powerful low-frequency reinforcement from a compact in-ceiling enclosure. The Control 19CS is an ideal addition to any system, resulting in full-fidelity, high level sound. The Control 19CST has a special subwoofer band transformer for use on 70V or 100V line distribution systems. The Control 19CS uses advanced proprietary technologies to produce powerful bass from a low profile in-ceiling design. The Control 19CS is perfectly suited to augment the low frequency output of any of the Control Contractor loudspeakers. High power handling and low distortion make the Control 19CS an ideal addition for sound systems requiring a higher fidelity sound from ceiling loudspeakers. The unique Nested Chamber design delivers high output from a compact enclosure, while the acoustic lowpass character of this design means it is easy to augment a full-range sound system without an external crossover or separate amp channel. The Linear DynamicsTM port design originally developed for JBL's concert speaker systems, produces extended deep bass output.

  • Unique Nested ChamberTM design and Linear Dynamic ApertureTM port design delivers high output from a compact enclosure
  • Component: Long excursion 200 mm (8 in) driver
  • Packaged with grille, backcan and tile rails for fast installation and easy stocking
  • Simple installation and wire connection method
  • Special subwoofer band transformer for use on 70V or 100V line distribution systems
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CONTROL 19CST
Product Name In-Ceiling Subwoofer with 70V/100V Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 25000 Hz
Size 4.11 inch (105 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 430 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details