Visual Sound, Inc. Commercial Sound Horn Cobreflex III

Description
Electro-Voice The Cobreflex III is a folded sectoral horn for all driver models in the 1824S, 1828, 1829, ID30, and ID60 series, and the 7110XC. This horn features a patented design that eliminates high-frequency phase cancellation and improves intelligibility. The Cobreflex III provides a 100 degree x 60 degree dispersion, comes in weather-resistant gray, and includes an integral mounting bracket. It delivers high-efficiency and low cutoff frequency in a compact package.
Description
Electro-Voice The Cobreflex III is a folded sectoral horn for all driver models in the 1824S, 1828, 1829, ID30, and ID60 series, and the 7110XC. This horn features a patented design that eliminates high-frequency phase cancellation and improves intelligibility. The Cobreflex III provides a 100 degree x 60 degree dispersion, comes in weather-resistant gray, and includes an integral mounting bracket. It delivers high-efficiency and low cutoff frequency in a compact package.

Suppliers

Company
Product
Description
Supplier Links
Commercial Sound Horn - Cobreflex III - Visual Sound, Inc.
Broomall, PA, USA
Commercial Sound Horn
Cobreflex III
Commercial Sound Horn Cobreflex III
Electro-Voice The Cobreflex III is a folded sectoral horn for all driver models in the 1824S, 1828, 1829, ID30, and ID60 series, and the 7110XC. This horn features a patented design that eliminates high-frequency phase cancellation and improves intelligibility. The Cobreflex III provides a 100 degree x 60 degree dispersion, comes in weather-resistant gray, and includes an integral mounting bracket. It delivers high-efficiency and low cutoff frequency in a compact package.

Electro-Voice

The Cobreflex III is a folded sectoral horn for all driver models in the 1824S, 1828, 1829, ID30, and ID60 series, and the 7110XC. This horn features a patented design that eliminates high-frequency phase cancellation and improves intelligibility. The Cobreflex III provides a 100 degree x 60 degree dispersion, comes in weather-resistant gray, and includes an integral mounting bracket. It delivers high-efficiency and low cutoff frequency in a compact package.

Supplier's Site
Broomall, PA, USA
Folded Sectoral Horn Loudspeaker
Cobreflex III
Folded Sectoral Horn Loudspeaker Cobreflex III
Dynacord The Cobreflex III is a folded sectoral, wide-angle horn for premium speech reproduction. This construction results in compactness, high efficiency as well as controlled coverage at high frequencies when two folded horns are combined. Thus the Cobreflex III is particularly suitable for use in public address, paging and voice warning systems. The U-shaped mounting bracket included in delivery provides maximum mounting flexibility and ease of installation. Furthermore the horn is equipped with a 1 3/8" thread for the mounting of a Dynacord CBF 360 compression driver.

Dynacord

The Cobreflex III is a folded sectoral, wide-angle horn for premium speech reproduction. This construction results in compactness, high efficiency as well as controlled coverage at high frequencies when two folded horns are combined. Thus the Cobreflex III is particularly suitable for use in public address, paging and voice warning systems. The U-shaped mounting bracket included in delivery provides maximum mounting flexibility and ease of installation. Furthermore the horn is equipped with a 1 3/8" thread for the mounting of a Dynacord CBF 360 compression driver.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Cobreflex III
Product Name Commercial Sound Horn
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526908 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
Size 1.01 inch (26 mm)
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES4-120-7MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 345 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details