Visual Sound, Inc. Cobalt™ Series Premium Vocal Microphone Co9

Description
Electro-Voice The Co9 is a favorite of vocalists in any musical genre. Regardless of the live performance application, sound technicians and engineers feel confident with this mic. A slight bass roll-off and accentuated mid-range make this a superb sounding microphone. Applications: Female Vocal Male Vocal Rock
Description
Electro-Voice The Co9 is a favorite of vocalists in any musical genre. Regardless of the live performance application, sound technicians and engineers feel confident with this mic. A slight bass roll-off and accentuated mid-range make this a superb sounding microphone. Applications: Female Vocal Male Vocal Rock

Suppliers

Company
Product
Description
Supplier Links
Cobalt™ Series Premium Vocal Microphone - Co9 - Visual Sound, Inc.
Broomall, PA, USA
Cobalt™ Series Premium Vocal Microphone
Co9
Cobalt™ Series Premium Vocal Microphone Co9
Electro-Voice The Co9 is a favorite of vocalists in any musical genre. Regardless of the live performance application, sound technicians and engineers feel confident with this mic. A slight bass roll-off and accentuated mid-range make this a superb sounding microphone. Applications: Female Vocal Male Vocal Rock

Electro-Voice

The Co9 is a favorite of vocalists in any musical genre. Regardless of the live performance application, sound technicians and engineers feel confident with this mic. A slight bass roll-off and accentuated mid-range make this a superb sounding microphone.

  • Applications:
  • Female Vocal
  • Male Vocal
  • Rock
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Co9
Product Name Cobalt™ Series Premium Vocal Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128V - IM72D128V - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-9745W-42DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 10 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Condenser Vocal Microphone - ADX40 Condenser Vocal Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 40 to 20000 Hz
Sensitivity 6 mV/Pa (41368 mV/psi)
View Details