Visual Sound, Inc. Cobalt Series Instrument Microphone Co4

Description
Electro-Voice The Co4 is designed to yield outstanding performance for applications that require the miking of acoustic and electric instruments. Excellent for stage or studio use, the rugged Co4's versatility makes it a "must have" in any microphone mix. Applications: Acoustic Strings Brass Guitar Amp Hihat Snare Tom
Description
Electro-Voice The Co4 is designed to yield outstanding performance for applications that require the miking of acoustic and electric instruments. Excellent for stage or studio use, the rugged Co4's versatility makes it a "must have" in any microphone mix. Applications: Acoustic Strings Brass Guitar Amp Hihat Snare Tom

Suppliers

Company
Product
Description
Supplier Links
Cobalt Series Instrument Microphone - Co4 - Visual Sound, Inc.
Broomall, PA, USA
Cobalt Series Instrument Microphone
Co4
Cobalt Series Instrument Microphone Co4
Electro-Voice The Co4 is designed to yield outstanding performance for applications that require the miking of acoustic and electric instruments. Excellent for stage or studio use, the rugged Co4's versatility makes it a "must have" in any microphone mix. Applications: Acoustic Strings Brass Guitar Amp Hihat Snare Tom

Electro-Voice

The Co4 is designed to yield outstanding performance for applications that require the miking of acoustic and electric instruments. Excellent for stage or studio use, the rugged Co4's versatility makes it a "must have" in any microphone mix.

  • Applications:
  • Acoustic Strings
  • Brass
  • Guitar Amp
  • Hihat
  • Snare
  • Tom
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Co4
Product Name Cobalt Series Instrument Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM69D129FV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMO-4015PN-42KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 110 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Condenser Vocal Microphone - HT2 Condenser Vocal Microphone - AUDIX Corporation
Specs
Directivity Directional; Supercardioid
Frequency Response 50 to 15000 Hz
Sensitivity 4 mV/Pa (27579 mV/psi)
View Details