Visual Sound, Inc. Speaker Package-8in Spkr-50W, 8 ohm, White CN8A-IX10

Description
Lowell Manufacturing Company CN-Pro and CN-Pro-EL: ready-to-install system with speaker premounted to inner flange of backbox. Speaker leads exit through 0.5" Romex clamp, for easy field connections. Two styles of backbox are offered to accommodate tile, sheetrock or plaster applications. System includes speaker, backbox and grille. Some models include a transformer. Performance: high-performance system provides excellent power handling, low distortion and smooth sound for music and paging. Speaker size: 6.5"; or 8". Ready-to-install CN8 Series includes driver Model 8A50 pre-mounted to the internal flange of backbox Model IX810 complete with wired transformer and torsion grille Model CN-8M Driver Model 8A50 is a premium 50W coaxial speaker with excellent power handling, low distortion, and smooth musical sound for high quality commercial audio installations Backbox Model IX810 is 10"d with 1.5" thick acoustic batting for extended low-frequency performance Backbox ships with the driver factory mounted to the inside flange so that the torsion grille is non load-bearing Architectural torsion grille Model CN-8M provides a visually hardware-free and 'upscale' cosmetic appearance
Description
Lowell Manufacturing Company CN-Pro and CN-Pro-EL: ready-to-install system with speaker premounted to inner flange of backbox. Speaker leads exit through 0.5" Romex clamp, for easy field connections. Two styles of backbox are offered to accommodate tile, sheetrock or plaster applications. System includes speaker, backbox and grille. Some models include a transformer. Performance: high-performance system provides excellent power handling, low distortion and smooth sound for music and paging. Speaker size: 6.5"; or 8". Ready-to-install CN8 Series includes driver Model 8A50 pre-mounted to the internal flange of backbox Model IX810 complete with wired transformer and torsion grille Model CN-8M Driver Model 8A50 is a premium 50W coaxial speaker with excellent power handling, low distortion, and smooth musical sound for high quality commercial audio installations Backbox Model IX810 is 10"d with 1.5" thick acoustic batting for extended low-frequency performance Backbox ships with the driver factory mounted to the inside flange so that the torsion grille is non load-bearing Architectural torsion grille Model CN-8M provides a visually hardware-free and 'upscale' cosmetic appearance

Suppliers

Company
Product
Description
Supplier Links
Speaker Package-8in Spkr-50W, 8 ohm, White - CN8A-IX10 - Visual Sound, Inc.
Broomall, PA, USA
Speaker Package-8in Spkr-50W, 8 ohm, White
CN8A-IX10
Speaker Package-8in Spkr-50W, 8 ohm, White CN8A-IX10
Lowell Manufacturing Company CN-Pro and CN-Pro-EL: ready-to-install system with speaker premounted to inner flange of backbox. Speaker leads exit through 0.5" Romex clamp, for easy field connections. Two styles of backbox are offered to accommodate tile, sheetrock or plaster applications. System includes speaker, backbox and grille. Some models include a transformer. Performance: high-performance system provides excellent power handling, low distortion and smooth sound for music and paging. Speaker size: 6.5"; or 8". Ready-to-install CN8 Series includes driver Model 8A50 pre-mounted to the internal flange of backbox Model IX810 complete with wired transformer and torsion grille Model CN-8M Driver Model 8A50 is a premium 50W coaxial speaker with excellent power handling, low distortion, and smooth musical sound for high quality commercial audio installations Backbox Model IX810 is 10"d with 1.5" thick acoustic batting for extended low-frequency performance Backbox ships with the driver factory mounted to the inside flange so that the torsion grille is non load-bearing Architectural torsion grille Model CN-8M provides a visually hardware-free and 'upscale' cosmetic appearance

Lowell Manufacturing Company

CN-Pro and CN-Pro-EL: ready-to-install system with speaker premounted to inner flange of backbox. Speaker leads exit through 0.5" Romex clamp, for easy field connections. Two styles of backbox are offered to accommodate tile, sheetrock or plaster applications. System includes speaker, backbox and grille. Some models include a transformer. Performance: high-performance system provides excellent power handling, low distortion and smooth sound for music and paging. Speaker size: 6.5"; or 8".

  • Ready-to-install CN8 Series includes driver Model 8A50 pre-mounted to the internal flange of backbox Model IX810 complete with wired transformer and torsion grille Model CN-8M
  • Driver Model 8A50 is a premium 50W coaxial speaker with excellent power handling, low distortion, and smooth musical sound for high quality commercial audio installations
  • Backbox Model IX810 is 10"d with 1.5" thick acoustic batting for extended low-frequency performance
  • Backbox ships with the driver factory mounted to the inside flange so that the torsion grille is non load-bearing
  • Architectural torsion grille Model CN-8M provides a visually hardware-free and 'upscale' cosmetic appearance
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CN8A-IX10
Product Name Speaker Package-8in Spkr-50W, 8 ohm, White
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 102776 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 95 dB
Nominal Power 1.5 watts
View Details
BC Tweeter, 3/4
Specs
Nominal Power 80 watts
Sensitivity 90.3 dB
Resonance Frequency 1580 Hz
View Details